EN
  • EN
  • DE

TC551001CFL-70L

Part No TC551001CFL-70L
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1098263-TC551001CFL-70L
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC551001CFL-70L CAD Model

Description

The TC551001CFL-70L is a 1,048,576-bit (1Mb) static RAM (SRAM) manufactured by Toshiba. It's organized as 131,072 words by 8 bits, featuring a 70ns access time (indicated by '70') and low power consumption (indicated by 'L'). This SRAM is designed for use in various memory applications requiring fast data access and low power, such as embedded systems, portable devices, and cache memory.

Applications:

  • Embedded systems
  • Portable devices (e.g., handheld computers, mobile phones)
  • Cache memory (e.g., microcontrollers, DSP systems)
  • Industrial controllers
  • Data acquisition systems

Features:

  • High-speed access time: 70ns
  • Low power consumption: Designed for low power operation (L version)
  • Single 5V power supply: Simplifies system design
  • TTL-compatible inputs and outputs: Easy interface with other TTL devices
  • Fully static operation: No clock or refresh required
  • Three-state outputs: Enables easy connection to system buses

Benefits:

  • Improved system performance: Fast access time improves overall system speed.
  • Extended battery life: Low power consumption prolongs battery life in portable devices.
  • Simplified integration: TTL compatibility and single power supply ease system design.
  • Reliable data storage: Static operation ensures data retention without refresh cycles.
  • Versatile application: Suitable for various memory requirements.

Additional Details:

The TC551001CFL-70L utilizes CMOS technology to achieve both high-speed performance and low power dissipation. It operates fully statically, eliminating the need for external clocks or refresh cycles. For detailed information on pin configurations, electrical characteristics, and timing diagrams, refer to the Toshiba datasheet for the TC551001CF series. Often found in a 32-pin DIP or SOIC package.

You May Also Be Interested in

Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess