EN
  • EN
  • DE

TC551001CFT-55L

Part No TC551001CFT-55L
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 131,072 WORD x 8 BIT STATIC RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1264669-TC551001CFT-55L
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC551001CFT-55L CAD Model

Description

The TC551001CFT-55L is a 1 Mbit static RAM (SRAM) manufactured by Toshiba Semiconductor and Storage. This SRAM is organized as 128K words by 8 bits and offers fast access times, making it suitable for various memory applications. Its low power consumption and high speed make it ideal for use in embedded systems, portable devices, and cache memory.

Applications

  • Embedded Systems: Used as main memory in microcontroller-based systems.
  • Portable Devices: Suitable for use in battery-powered devices due to low power consumption.
  • Cache Memory: Employed as cache memory in processors and digital signal processors (DSPs).
  • Data Loggers: Used for storing data in data logging applications.
  • Industrial Control Systems: Found in industrial automation equipment for storing configuration data.

Features

  • 1 Mbit Memory: Provides 1,048,576 bits of storage capacity.
  • Organized as 128K x 8 bits: Suitable for byte-oriented data storage.
  • Fast Access Time: Offers a 55 ns access time for quick data retrieval.
  • Low Power Consumption: Reduces power consumption in battery-powered applications.
  • TTL Compatible Inputs/Outputs: Simplifies interfacing with other digital components.

Benefits

  • High-Speed Performance: Fast access time ensures quick data retrieval and processing.
  • Low Power Operation: Extends battery life in portable devices.
  • Easy Integration: TTL compatible inputs/outputs simplify interfacing with other components.
  • Reliable Data Storage: Provides reliable data storage for critical applications.
  • Compact Design: Available in a compact package for space-constrained applications.

Additional Details

The TC551001CFT-55L operates over a specified voltage range and offers various features to ensure reliable operation. The SRAM is designed to retain data even when power is removed, making it suitable for applications where data retention is critical. The device's specifications include a supply voltage, operating temperature range, and various timing parameters. It is available in a standard package, which simplifies assembly on printed circuit boards. This SRAM is widely used in applications where high speed, low power consumption, and reliable data storage are required.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess