EN
  • EN
  • DE

TC5517APL-2

Part No TC5517APL-2
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description Integrated Circuit Memory 5517/TC5517APL/2 TOSHIBA Static RAM memory prog. volatille KX8=2 N24
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1033353-TC5517APL-2
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC5517APL-2 CAD Model

Description

The TC5517APL-2 is a high-speed CMOS static RAM (SRAM) manufactured by Toshiba Semiconductor and Storage. This memory device is designed for applications requiring fast access times and low power consumption.

Applications

  • Cache memory
  • Buffer memory
  • High-speed data acquisition systems
  • Digital signal processing (DSP)
  • Microcontroller systems

Features

  • High-speed access time
  • Low power consumption
  • CMOS technology
  • Single 5V power supply
  • TTL compatible inputs and outputs
  • Standard pinout

Benefits

  • Fast Data Retrieval: High-speed access time enables quick retrieval of data, improving system performance.
  • Energy Efficient: Low power consumption reduces power dissipation and extends battery life in portable applications.
  • Easy Integration: TTL compatible inputs and outputs simplify interfacing with other digital circuits.
  • Wide Operating Voltage: Operates with a single 5V power supply, simplifying power supply design.
  • Industry Standard: Standard pinout ensures compatibility with existing designs.

Additional Details

The TC5517APL-2 typically has an access time in the range of 45ns to 70ns, depending on the specific speed grade. It is organized as 2048 words x 8 bits, providing a total storage capacity of 16 kbits. The SRAM uses CMOS technology to minimize power consumption in both active and standby modes. It requires a single 5V power supply for operation. The device features separate data input and output pins for maximum flexibility. The datasheet provides detailed specifications on access time, power consumption, operating temperature range, and timing diagrams. It also includes information on packaging options and ordering codes. Proper decoupling capacitors are recommended near the power supply pins to minimize noise and ensure stable operation.

You May Also Be Interested in

Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess