EN
  • EN
  • DE

TC55257BSPL-85L

Part No TC55257BSPL-85L
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1098270-TC55257BSPL-85L
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC55257BSPL-85L CAD Model

Description

The TC55257BSPL-85L is a high-speed, low-power static RAM (SRAM) manufactured by Toshiba Semiconductor and Storage. This 262,144-bit memory device is organized as 32,768 words by 8 bits. It is designed for applications requiring fast access times and low power consumption, making it suitable for use in a variety of embedded systems, portable devices, and cache memory applications.

Applications:

  • Embedded Systems: Used as main or cache memory in embedded control systems.
  • Portable Devices: Ideal for devices like PDAs, handheld computers, and data loggers where low power is essential.
  • Cache Memory: Implemented as cache memory in microprocessor systems to improve performance.
  • Digital Signal Processing (DSP): Employed in DSP applications for fast data storage and retrieval.
  • Industrial Control Systems: Utilized in industrial automation and control equipment requiring reliable memory storage.

Features:

  • High-Speed Access Time: Offers an access time of 85 ns, enabling rapid data access.
  • Low Power Consumption: Operates at low power levels, extending battery life in portable applications.
  • Single 5V Power Supply: Requires a single 5V power supply for simplified system integration.
  • Fully Static Operation: Eliminates the need for external refresh circuitry, reducing system complexity.
  • TTL Compatible Inputs and Outputs: Ensures compatibility with standard TTL logic levels.
  • 32,768 Words by 8 Bits Organization: Provides a memory capacity of 262,144 bits, organized for efficient data storage.
  • Three-State Outputs: Facilitates easy memory expansion and bus interfacing.

Benefits:

  • Improved System Performance: Fast access times enhance overall system responsiveness and throughput.
  • Extended Battery Life: Low power consumption contributes to longer operational times for battery-powered devices.
  • Simplified System Design: Fully static operation and TTL compatibility streamline system integration.
  • Reliable Data Storage: Provides stable and dependable memory storage for critical data.
  • Cost-Effective Solution: Offers a balance of performance and cost for a variety of applications.

Additional Details:

The TC55257BSPL-85L SRAM operates over a standard industrial temperature range. It utilizes a standard 28-pin DIP or SOJ package for easy mounting on PCBs. The device's static design ensures data retention as long as power is supplied. The three-state outputs allow for easy connection to a microprocessor bus, enabling efficient data transfer. This SRAM is suitable for applications where speed and low power consumption are critical design considerations.

You May Also Be Interested in

TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Agere Systems
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess