EN
  • EN
  • DE

TC55257DFTI-85V

Part No TC55257DFTI-85V
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description SRAM Chip Async Single 3.3V/5V 256K-bit 32K x 8 85ns 28-Pin TSOP-I
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1098272-TC55257DFTI-85V
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC55257DFTI-85V CAD Model

Description

The TC55257DFTI-85V is a high-speed, low-power static RAM (SRAM) manufactured by Toshiba Semiconductor and Storage. It features a memory capacity of 262,144 bits, organized as 32,768 words by 8 bits. Designed for applications requiring quick data access and minimal power consumption, this SRAM is well-suited for use in portable devices, embedded systems, and cache memory applications.

Applications:

  • Portable Computing Devices: Used in laptops, tablets, and handheld computers where low power and fast access are critical.
  • Embedded Systems: Employed as main or cache memory in various embedded control systems.
  • Cache Memory Systems: Integrated into cache memory architectures to enhance system performance.
  • Industrial Automation: Utilized in industrial control and monitoring equipment requiring reliable memory.
  • Telecommunications Equipment: Found in telecommunications devices for buffering and data storage.

Features:

  • High-Speed Access Time: Boasts an access time of 85 ns for rapid data retrieval.
  • Low Power Consumption: Operates at low power levels, extending battery life in portable applications.
  • 32,768 Words x 8 Bits Organization: Provides a memory capacity of 262,144 bits organized for efficient data storage.
  • Single 5V Power Supply: Operates on a single 5V power supply for simplified system integration.
  • Fully Static Operation: Eliminates the need for external refresh circuitry, simplifying system design.
  • TTL Compatible Inputs/Outputs: Ensures compatibility with standard TTL logic levels.
  • Three-State Outputs: Allows for easy memory expansion and connection to a data bus.

Benefits:

  • Improved System Performance: Fast access times enhance system responsiveness and throughput.
  • Extended Battery Life: Low power consumption contributes to longer operational times for battery-powered devices.
  • Simplified System Design: Fully static operation and TTL compatibility streamline system integration.
  • Reliable Data Storage: Provides stable and dependable memory storage for critical data.
  • Cost-Effective Solution: Offers a good balance of performance and cost for a variety of applications.

Additional Details:

The TC55257DFTI-85V SRAM comes in a standard package, typically DIP or SOJ, for easy mounting on printed circuit boards (PCBs). Its static design ensures that data is retained as long as power is supplied, without the need for periodic refresh cycles. The device is designed to operate over a standard temperature range, making it suitable for use in various environments. The three-state outputs allow for easy connection to a microprocessor bus, enabling efficient data transfer. This SRAM is a reliable and efficient memory solution for embedded systems and portable devices.

You May Also Be Interested in

Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Agere Systems
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess