The TC554001AF-70L is a 4,194,304-bit (4Mb) static RAM (SRAM) manufactured by Toshiba Semiconductor and Storage. It's organized as 524,288 words by 8 bits. The '70L' designation indicates a 70ns access time and low-power operation. This SRAM is ideal for applications that demand fast read/write speeds along with energy efficiency, such as portable devices and embedded systems.
Applications:
- Embedded Systems
- Portable Devices
- Cache Memory
- Buffer Memory
- Industrial Control Systems
Features:
- High-speed access time: 70 ns
- Low power consumption
- Single 5V power supply
- TTL-compatible inputs and outputs
- Three-state output
- Fully static operation: No clock or refresh required
- Operating temperature: Industrial temperature range available
Benefits:
- Improved system performance due to fast access times.
- Extended battery life in portable applications due to low power consumption.
- Simplified system design due to fully static operation.
- Easy integration with existing systems thanks to TTL compatibility.
Additional Details:
The TC554001AF-70L's fast access time enables quick data retrieval, increasing overall system responsiveness. The low power consumption makes it suitable for battery-powered applications, reducing the need for frequent battery changes. The three-state output allows for flexible memory organization in larger systems. The absence of clock or refresh requirements simplifies the memory controller design, minimizing system complexity. It is designed for applications where speed and low power are critical, making it a versatile choice for various memory requirements.
The internal architecture of the TC554001AF-70L is optimized for high-speed operation while minimizing power consumption. The device incorporates advanced circuit techniques to achieve both performance and energy efficiency. The fully static design ensures stable data retention as long as power is supplied. The large memory capacity (4Mb) makes it a valuable component for storing substantial amounts of data. This product is suited for a broad range of applications where dependable, low-power memory is necessary.