EN
  • EN
  • DE

TC554001FTL-70

Part No TC554001FTL-70
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 524,288 WORDS x 8BIT STATIC RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1264710-TC554001FTL-70
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC554001FTL-70 CAD Model

Description

The TC554001FTL-70 is a 524,288-word x 8-bit static RAM (SRAM) manufactured by Toshiba. This high-density SRAM is designed for applications needing substantial fast-access memory with relatively low power consumption compared to dynamic RAM (DRAM). The '-70' suffix typically indicates an access time of 70 nanoseconds.

Applications:

  • Embedded systems: Used as a primary memory for embedded processors in industrial control, networking, and consumer electronics.
  • Cache memory: Employed in microprocessor systems to store frequently accessed data, improving system performance.
  • Data acquisition systems: Suitable for buffering and storing large volumes of data acquired from sensors and instruments.
  • Communication equipment: Utilized in routers, switches, and other networking devices for packet buffering and data storage.

Features:

  • High density: Provides a large memory capacity in a single chip.
  • Fast access time (70ns): Enables rapid data retrieval and storage.
  • Low power consumption: Minimizes power requirements for battery-powered or energy-sensitive applications.
  • Static operation: No refresh required, simplifying system design and reducing overhead.
  • TTL compatible inputs and outputs: Allows easy interfacing with standard TTL logic circuits.

Benefits:

  • Improved system performance: Fast access times enable quick data processing and overall system responsiveness.
  • Reduced power consumption: Extends battery life in portable devices and lowers energy costs in stationary systems.
  • Simplified system design: The absence of refresh cycles reduces complexity and development time.
  • Easy integration: TTL compatibility facilitates straightforward integration with existing logic circuits.
  • Large storage capacity: Provides ample memory for demanding applications.

Additional Details:

The TC554001FTL-70 comes in various package types, including TSOP (Thin Small Outline Package), which is a space-saving option for high-density board designs. It operates on a single 5V power supply. The device also features a chip enable (CE) input for power management, allowing it to be placed in a low-power standby mode when not actively being accessed. Detailed electrical characteristics, timing diagrams, and package dimensions are available in the official Toshiba datasheet. Its fast access time and high density make it well-suited for applications requiring quick data access and storage.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess