EN
  • EN
  • DE

TC55V1001ASRI-10

Part No TC55V1001ASRI-10
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 131,072-WORD BY 8-BIT CMOS STATIC RAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1264725-TC55V1001ASRI-10
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC55V1001ASRI-10 CAD Model

Description

The TC55V1001ASRI-10 is a 1,048,576-bit (1Mb) Static Random Access Memory (SRAM) manufactured by Toshiba Semiconductor and Storage. It is organized as 131,072 words x 8 bits. This SRAM is designed for high-speed data access and low power consumption, making it suitable for various embedded systems and memory applications.

Applications:

  • Cache Memory
  • Buffer Memory
  • Embedded Systems
  • Industrial Control Systems
  • Data Acquisition Systems

Features:

  • 1Mb (131,072 words x 8 bits)
  • Fast Access Time (10ns)
  • Low Power Consumption
  • Single 3.3V Power Supply
  • TTL Compatible Inputs and Outputs
  • Data Retention Voltage: 2.0V (Min)
  • Operating Temperature: -40°C to 85°C
  • Available in various packages (e.g., SOP, TSOP)

Benefits:

  • Fast data access for high-performance applications
  • Low power consumption extends battery life in portable devices
  • Easy interfacing with microprocessors and microcontrollers
  • Wide operating temperature range for industrial environments
  • Non-volatile data storage

Additional Details:

The TC55V1001ASRI-10 features a fast access time of 10ns, enabling high-speed data transfer. It operates from a single 3.3V power supply and has TTL-compatible inputs and outputs, simplifying interfacing with other digital devices. The SRAM offers a data retention voltage of 2.0V (Min), allowing it to retain data even when the power supply is temporarily interrupted. The device operates over a wide temperature range of -40°C to 85°C, making it suitable for use in harsh environments.

The TC55V1001ASRI-10 is available in various packages, including SOP (Small Outline Package) and TSOP (Thin Small Outline Package), allowing for flexible board layout and assembly. The low power consumption of the SRAM makes it an excellent choice for battery-powered devices, such as portable instruments and data loggers. The '10' in the part number refers to its access time of 10ns. This part is designed to meet high-performance and low-power needs in memory applications.

You May Also Be Interested in

SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess