EN
  • EN
  • DE

TC55V2001ST-10LT

Part No TC55V2001ST-10LT
Manufacturer Toshiba Semiconductor and Storage
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 196708-TC55V2001ST-10LT
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC55V2001ST-10LT CAD Model

Description

The TC55V2001ST-10LT is a high-speed, low-power 2-megabit static RAM (SRAM) manufactured by Toshiba Semiconductor and Storage. It is organized as 256K words by 8 bits. This SRAM is designed for applications requiring fast access times and low power consumption, making it suitable for various embedded systems and memory-intensive tasks. The -10LT designation indicates a specific access time of 10ns (very fast) and likely refers to a low-power variant.

Applications

  • Embedded systems requiring extremely fast memory access
  • Cache memory in high-performance microprocessors
  • Buffer memory in high-speed data acquisition systems
  • Digital signal processing (DSP) applications where speed is critical
  • High-performance computing and networking equipment

Features

  • Extremely High-speed access time (10ns)
  • Low power consumption
  • Single 3.3V power supply
  • TTL compatible inputs and outputs
  • Operating temperature: -40°C to 85°C
  • Package: TSOP package for surface mount applications

Benefits

  • Exceptionally fast data retrieval speeds optimize system performance in time-critical applications.
  • Low power consumption extends battery life in portable devices.
  • Easy integration with other digital components due to TTL compatibility.
  • Reliable operation in harsh environments due to wide operating temperature range.
  • Compact design due to TSOP packaging which saves board space.

Additional Details

The TC55V2001ST-10LT utilizes advanced CMOS technology to achieve very high speed and low power operation. It typically features address latches, chip enable inputs, and output enable controls to facilitate easy memory expansion and control. The device offers stable performance across its operating temperature range. It also incorporates built-in protection circuits against electrostatic discharge (ESD).

Detailed specifications include parameters such as standby current, operating current, input capacitance, output capacitance, and various timing characteristics. Consult the official Toshiba datasheet for precise electrical characteristics and application guidelines.

You May Also Be Interested in

Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Texas Instruments
MEMORY CIRCUIT, 16KX1, TTL
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us
Renesas Electronics America
IC FLASH 32MBIT SPI/QUAD 8SOIC
Need more? Email Us
Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us
Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess