EN
  • EN
  • DE

TC58CVG1S3HRAIGBAH

Part No TC58CVG1S3HRAIGBAH
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1028629-TC58CVG1S3HRAIGBAH
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC58CVG1S3HRAIGBAH CAD Model

Description

The TC58CVG1S3HRAIGBAH is a NAND flash memory device manufactured by Toshiba Semiconductor and Storage. This memory chip is designed for mass storage applications, offering high density and non-volatile data retention. It is commonly used in solid-state drives (SSDs), USB flash drives, memory cards, and other storage devices.

Applications:

  • Solid-state drives (SSDs): Used as the primary storage medium in SSDs for laptops, desktops, and servers.
  • USB flash drives: Employed in USB flash drives for portable data storage.
  • Memory cards: Found in memory cards such as SD cards, microSD cards, and CompactFlash cards for cameras, smartphones, and other devices.
  • Embedded systems: Integrated into embedded systems requiring non-volatile memory storage.
  • Mobile devices: Used in smartphones, tablets, and other mobile devices for storing operating systems, applications, and user data.

Features:

  • NAND flash memory: Offers high density and non-volatile data retention.
  • High-speed data transfer: Supports fast read and write operations.
  • Low power consumption: Designed for low power operation, suitable for portable devices.
  • Error correction code (ECC): Incorporates ECC to ensure data integrity.
  • Wear leveling: Distributes write operations evenly across the memory cells to extend the lifespan of the device.

Benefits:

  • High storage capacity: Provides ample storage space for applications, data, and media files.
  • Fast performance: Enables quick boot times, application loading, and data transfer speeds.
  • Low power consumption: Extends battery life in portable devices.
  • Data reliability: ECC and wear leveling ensure data integrity and prolong the lifespan of the memory device.

Additional Details:

The TC58CVG1S3HRAIGBAH typically uses a multi-level cell (MLC) or triple-level cell (TLC) architecture to store multiple bits of data per cell, increasing storage density. It utilizes advanced flash memory technology to achieve high performance and reliability. This memory device is often packaged in a small form factor to accommodate space-constrained applications. Understanding the page size, block size, and plane architecture is vital for effective use. The device's operating temperature and storage temperature ratings define allowable environmental parameters. Bad block management is a critical function for ensuring reliable data storage over the device's lifetime. The specific interface used (e.g., ONFI) influences how the flash memory communicates with the host controller.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Shindengen
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Toshiba Semiconductor and Storage
Lowest to $16.5541

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess