EN
  • EN
  • DE

TC58TEG5DCKTA00

Part No TC58TEG5DCKTA00
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1530+
Reference case TSOP
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 712447-TC58TEG5DCKTA00
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC58TEG5DCKTA00 CAD Model

Description

The Toshiba TC58TEG5DCKTA00 is a NAND flash memory device, specifically a 16GB e-MMC (embedded MultiMediaCard) NAND flash memory. This device is designed for high-density data storage in a compact form factor, making it suitable for various embedded applications.

Applications:

  • Smartphones: Provides storage for operating systems, applications, and user data.
  • Tablets: Offers storage for software, media, and documents.
  • Embedded Systems: Used in embedded systems requiring non-volatile memory.
  • Digital Cameras: Stores images and videos in digital cameras.
  • Portable Media Players: Provides storage for music, videos, and other media files.

Features:

  • 16GB e-MMC NAND Flash: Offers high-density storage capacity in a compact package.
  • e-MMC Interface: Complies with the e-MMC standard for easy integration.
  • High-Speed Data Transfer: Supports fast read and write speeds.
  • Low Power Consumption: Designed for low power operation, extending battery life.
  • Reliable Data Storage: Provides reliable non-volatile data storage.

Benefits:

  • High Capacity Storage: Stores large amounts of data in a small form factor.
  • Easy Integration: e-MMC interface simplifies system design.
  • Fast Performance: High-speed data transfer improves system responsiveness.
  • Low Power: Extends battery life in portable devices.
  • Reliable Data Retention: Ensures data is preserved even when power is off.

Additional Details:

The TC58TEG5DCKTA00 operates at a voltage range of 2.7V to 3.6V. It features advanced flash memory management, including wear leveling and error correction, to extend the lifespan of the device. The e-MMC interface provides a standard way to access the memory, simplifying integration into various systems. The device is designed to meet the demanding requirements of embedded applications. The compact size and high storage capacity make it ideal for mobile and embedded devices. This memory module is suitable for storing operating systems, applications, and user data in a variety of electronic devices. The specific controller integrated into the e-MMC handles the complexities of NAND flash management, offering simplified usage for the host processor.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Inchange Semiconductor Company Limited
Silicon PNP Power Transistors
Need more? Email Us
Molex, LLC
FPC Connector
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess