The TC58TFG7DDLTA0D is a NAND flash memory chip manufactured by Toshiba Semiconductor and Storage. This type of memory is commonly used for data storage in a variety of applications due to its non-volatile nature, high density, and relatively low cost. It's likely part of a larger SSD or embedded storage solution.
Applications
- Solid State Drives (SSDs)
- USB Flash Drives
- Memory Cards (SD, microSD)
- Embedded Systems
- Mobile Devices (Smartphones, Tablets)
Features
- NAND Flash Technology
- High Storage Density
- Non-Volatile Memory (data retention without power)
- Fast Read/Write Speeds
- Low Power Consumption
Benefits
- Large storage capacity in a small form factor.
- Data remains intact even when power is removed.
- Quick access to stored data.
- Extended battery life in portable devices.
- Improved system performance compared to traditional hard drives.
Additional Details
The TC58TFG7DDLTA0D likely has a storage capacity in the gigabyte range, although the exact capacity would need to be confirmed with the datasheet. It uses a specific interface protocol (e.g., ONFI, Toggle) for communication with the host system. Its operating voltage is typically 3.3V or 1.8V. Detailed specifications such as read/write speeds, endurance (program/erase cycles), and operating temperature range can be found in the official datasheet. This component adheres to industry standards for NAND flash memory and is RoHS compliant.