EN
  • EN
  • DE

TC74AC02P

Part No TC74AC02P
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description CMOS DIGITAL INTEGRATED CIRCUIT SILICON MONOLITHIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 043015-TC74AC02P
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC74AC02P CAD Model

Description

The TC74AC02P is a high-speed CMOS quad 2-input NOR gate integrated circuit manufactured by Toshiba Semiconductor and Storage. It's part of the Advanced CMOS (AC) logic family, which offers both high speed and low power consumption.

Applications:

  • General-purpose logic in digital circuits.
  • Data processing systems.
  • Signal inversion and combination.
  • Control circuits in electronic devices.
  • Address decoding in memory systems.

Features:

  • High speed operation: tpd = 5.0 ns (typ.) at VCC = 5V.
  • Low power consumption: ICC = 8 μA (max.) at VCC = 5V.
  • Wide operating voltage range: VCC = 2V to 6V.
  • High noise immunity: VNIH = VNIL = 28 % VCC (min.).
  • Output drive capability: 15 LSTTL loads.

Benefits:

  • Fast switching speeds enable high-performance digital systems.
  • Low power consumption reduces energy costs and extends battery life.
  • Wide operating voltage range provides flexibility in circuit design.
  • High noise immunity ensures reliable operation in noisy environments.
  • Strong output drive allows for driving multiple devices.

Additional Details:

The TC74AC02P is housed in a plastic dual-in-line package (PDIP), making it suitable for through-hole mounting on printed circuit boards. It operates over a temperature range of -40°C to +85°C. The NOR gate, a fundamental logic element, produces a HIGH output only when both inputs are LOW; otherwise, the output is LOW. This IC contains four independent 2-input NOR gates.

The TC74AC02P is designed to be pin-compatible with other standard 7402-series logic gates, providing ease of replacement or upgrade in existing circuits. The 'AC' family is a popular choice for applications where speed and power efficiency are critical. Toshiba is a well-known and trusted manufacturer of semiconductor devices.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Mini-Circuits
Lowest to $9.9721
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Lowest to $11.9404
ON Semiconductor
Lowest to $35.9690
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3664 $63.6640
23+ $5.2241 $120.1543
35+ $5.0601 $177.1035
48+ $4.8972 $235.0656
61+ $4.7343 $288.7923
82+ $4.2446 $348.0572
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess