EN
  • EN
  • DE

TC74AC04FT(EL)

Part No TC74AC04FT(EL)
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Gates and Inverters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case SSOP
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 742322-TC74AC04FT(EL)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC74AC04FT(EL) CAD Model

Description

The TC74AC04FT(EL) is a high-speed CMOS hex inverter from Toshiba Semiconductor and Storage. This device is part of the Advanced CMOS (AC) logic family, known for its high speed and low power consumption. It is commonly used in digital circuits to invert logic signals and is available in a small outline integrated circuit (SOIC) package for surface mount applications.

Applications:

  • Logic Inversion: Inverting digital signals in various electronic circuits.
  • Oscillator Circuits: Used in crystal oscillator circuits to generate clock signals.
  • Line Drivers: Driving signals over long distances or through noisy environments.
  • Digital Signal Processing (DSP): Implementing logic functions in DSP systems.
  • Microcontroller Peripherals: Interfacing with microcontrollers and other digital devices.

Features:

  • High Speed: Offers fast propagation delay for high-speed operation.
  • Low Power Consumption: Consumes minimal power, making it suitable for battery-powered applications.
  • Wide Operating Voltage Range: Operates over a wide voltage range, providing flexibility in system design.
  • High Output Drive Capability: Can drive multiple loads without significant signal degradation.
  • CMOS Technology: Utilizes CMOS technology for low power and high noise immunity.
  • Small Outline Package (SOIC): Available in a compact SOIC package for surface mount applications.

Benefits:

  • Improved Performance: High-speed operation enhances the performance of digital circuits.
  • Reduced Power Consumption: Low power consumption extends battery life in portable devices.
  • Increased Reliability: CMOS technology provides high noise immunity, ensuring reliable operation.
  • Simplified Design: Wide operating voltage range simplifies system design.
  • Compact Size: SOIC package saves board space in space-constrained applications.

Additional Details:

The TC74AC04FT(EL) is designed for use in a wide range of digital circuits. It provides six independent inverters in a single package, making it a versatile component for various applications. The device's high speed and low power consumption make it an excellent choice for both high-performance and battery-powered systems.

The CMOS technology used in the TC74AC04FT(EL) provides high noise immunity, ensuring that the device operates reliably even in noisy environments. The wide operating voltage range allows the device to be used in systems with different voltage levels.

The SOIC package is ideal for surface mount applications, allowing for easy assembly and compact designs. The device's high output drive capability enables it to drive multiple loads without significant signal degradation.

You May Also Be Interested in

Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1721 $58.5140
820+ $0.1409 $115.5380
1,275+ $0.1363 $173.7825
1,755+ $0.1317 $231.1335
2,255+ $0.1282 $289.0910
3,035+ $0.1143 $346.9005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,000 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess