EN
  • EN
  • DE

TC74AC11FN

Part No TC74AC11FN
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description TRIPLE 3-INPUT AND GATE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1264852-TC74AC11FN
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74AC11FN CAD Model

Description

The TC74AC11FN is a triple 3-input AND gate from Toshiba Semiconductor and Storage. This device belongs to the Advanced CMOS (AC) logic family, offering a combination of high speed and low power consumption. The 'FN' suffix typically indicates a small outline integrated circuit (SOIC) package, making it suitable for surface mount applications. The TC74AC11FN provides the standard AND logic function, outputting a high signal only when all three input signals are high.

Applications

  • Digital logic circuits
  • Signal processing
  • Data transmission systems
  • Microcontroller peripherals
  • Industrial control systems
  • Computer systems

Features

  • Triple 3-Input AND Gate: Contains three independent 3-input AND gates in a single package.
  • Advanced CMOS (AC) Logic: Offers high speed and low power consumption.
  • High Output Drive Capability: Can drive relatively large loads.
  • Wide Operating Voltage Range: Operates from 2V to 6V, providing flexibility in different applications.
  • Low Input Current: Minimizes the load on the driving circuit.
  • SOIC Package (FN): Suitable for surface mount assembly.

Benefits

  • Simplified Logic Design: Provides a convenient and cost-effective way to implement AND logic functions.
  • High-Speed Operation: Enables fast data processing and signal transmission.
  • Low Power Consumption: Reduces power consumption in battery-powered devices and energy-sensitive applications.
  • Increased System Reliability: Robust design ensures reliable operation in various environments.
  • Reduced Board Space: SOIC package saves valuable board space.

Additional Details

The TC74AC11FN has a propagation delay time of around 5ns at VCC = 5V. The operating temperature range is typically -40°C to +85°C. The absolute maximum ratings include a supply voltage of -0.5V to 7.0V and an input voltage of -0.5V to VCC + 0.5V. The output current is typically ±24mA. Detailed specifications, including timing diagrams and electrical characteristics, can be found in the manufacturer's datasheet.

You May Also Be Interested in

Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess