EN
  • EN
  • DE

TC74AC163F

Part No TC74AC163F
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description SYNCHRONOUS PRESETTABLE 4 BIT BINARY COUNTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1264860-TC74AC163F
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74AC163F CAD Model

Description

The TC74AC163F is a synchronous 4-bit binary counter manufactured by Toshiba Semiconductor and Storage. It is part of the Advanced CMOS (AC) logic family, offering high-speed performance and low power consumption. This counter is designed for use in a wide range of digital applications requiring counting or frequency division.

Applications:

  • Frequency Dividers: Used to divide the frequency of a clock signal.
  • Counters: Employed in counting applications such as event counters and timers.
  • Address Generation: Utilized in memory addressing and data sequencing applications.
  • Digital Clocks: Integrated into digital clock circuits.
  • Industrial Control Systems: Applied in industrial control systems for counting and timing operations.

Features:

  • Synchronous Operation: All flip-flops are clocked simultaneously for predictable operation.
  • 4-Bit Binary Counter: Counts in a binary sequence from 0 to 15.
  • Asynchronous Clear: Allows for resetting the counter to zero regardless of the clock signal.
  • Carry Output: Provides a carry output for cascading multiple counters.
  • High-Speed Operation: Offers high-speed counting capabilities.
  • Low Power Consumption: Provides low power consumption due to CMOS technology.

Benefits:

  • Precise Counting: Provides accurate and reliable counting operations.
  • High-Speed Performance: Enables high-speed digital circuits.
  • Versatile Applications: Can be used in a wide range of counting and timing applications.
  • Easy to Cascade: The carry output simplifies cascading multiple counters for higher counting ranges.
  • Reduced Power Consumption: Minimizes power consumption in digital circuits.

Additional Details:

The TC74AC163F typically comes in a surface-mount package such as a SOIC or TSSOP. It operates on a supply voltage of 2V to 6V. Detailed specifications including propagation delays, operating temperature range, and input/output voltage levels are usually available in the product datasheet from Toshiba. Always refer to the official datasheet for the most accurate and up-to-date information. The device conforms to industry-standard logic levels and is compatible with other CMOS and TTL logic devices.

You May Also Be Interested in

Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2691 $57.8565
525+ $0.2218 $116.4450
810+ $0.2148 $173.9880
1,115+ $0.2079 $231.8085
1,440+ $0.2010 $289.4400
1,925+ $0.1802 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,190 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess