The TC74AC244FS is an octal buffer/line driver with 3-state outputs manufactured by Toshiba Semiconductor and Storage. This device is part of the Advanced CMOS (AC) logic family, which provides high-speed performance and low power consumption. It is designed for use in a wide variety of digital systems where buffering or driving signals on a bus is required. The 3-state outputs allow multiple devices to share a common bus, while the high-speed operation ensures minimal signal delay.
Applications:
- Memory Address Buffering
- Data Bus Driving
- Clock Distribution
- I/O Port Expansion
- Backplane Interconnect
Features:
- High-Speed Operation: Typical propagation delay of 5.0 ns at VCC = 5V.
- Low Power Dissipation: Maximum ICC of 8 μA at VCC = 5V.
- Output Drive Capability: Drives up to 15 LSTTL loads.
- 3-State Outputs: Allows for multiple devices to share a common bus.
- Schmitt-Trigger Inputs: Provides high noise immunity.
- Wide Operating Voltage Range: Operates from 2V to 6V.
Benefits:
- Improved system performance due to fast signal propagation.
- Reduced power consumption in battery-powered applications.
- Increased fanout capability for driving multiple devices.
- Flexible bus control through 3-state output enables.
- Reliable operation in noisy environments.
- Versatile for different voltage levels.
Additional Details:
The TC74AC244FS consists of two groups of four non-inverting buffers/line drivers. Each group has its own output enable (OE) input. When the OE input is low, the corresponding outputs are enabled, and the device functions as a non-inverting buffer. When the OE input is high, the outputs are in a high-impedance state, allowing other devices to drive the bus. The Schmitt-trigger inputs provide hysteresis, which enhances noise immunity and prevents oscillations. The device is typically packaged in a surface-mount SOIC package, making it suitable for automated assembly processes. It is commonly used in applications where signal buffering and bus driving are required, such as memory interfaces, data acquisition systems, and industrial control equipment. Detailed specifications, including timing characteristics, voltage levels, and operating temperature ranges, are available in the device datasheet.