EN
  • EN
  • DE

TC74AC245FW

Part No TC74AC245FW
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Gates and Inverters
Description OCTAL BUS TRANSCEIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Category Integrated Circuits(ICs)
Family Logic - Gates and Inverters
Win Source Part Number 196917-TC74AC245FW
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74AC245FW CAD Model

Description

The TC74AC245FW is an octal bus transceiver manufactured by Toshiba Semiconductor and Storage. This device is part of the Advanced CMOS (AC) series, known for its high speed and low power consumption. It is designed for asynchronous two-way communication between data buses. The TC74AC245FW features non-inverting outputs and is housed in a surface-mount package, making it suitable for modern, compact electronic designs.

Applications:

  • Data Buffering: Used to increase the drive capability of a data line.
  • Memory Interfacing: Acts as an interface between memory devices and the system bus.
  • I/O Port Expansion: Expands the number of I/O ports in a system.
  • Bidirectional Bus Communication: Enables data transfer in both directions between buses.
  • Line Driving: Drives signals over longer distances with minimal signal degradation.

Features:

  • Octal Configuration: Eight independent transceiver channels.
  • Non-Inverting Outputs: Retains the original logic state of the input signal.
  • High-Speed Operation: Offers fast propagation delays for efficient data transfer.
  • Low Power Consumption: Operates with minimal power dissipation, suitable for battery-powered devices.
  • Wide Operating Voltage: Functions across a broad voltage range, typically 2V to 6V.
  • Three-State Outputs: Provides high-impedance state for bus isolation.
  • Surface-Mount Package: Facilitates compact PCB designs.

Benefits:

  • Improved System Performance: High-speed operation reduces data transfer bottlenecks.
  • Enhanced Signal Integrity: Non-inverting outputs maintain signal accuracy.
  • Reduced Power Consumption: Low power requirements extend battery life in portable applications.
  • Increased Design Flexibility: Wide operating voltage range allows for use in various systems.
  • Simplified Bus Management: Three-state outputs enable efficient bus sharing.
  • Compact Design: Surface-mount package saves board space.

The TC74AC245FW operates as a buffer or a transceiver depending on the state of the direction control (DIR) input. A high level on DIR allows data to flow from A inputs to B outputs, while a low level on DIR enables data flow from B inputs to A outputs. The output enable (OE) input controls the output state; a low level on OE enables the outputs, while a high level disables them, placing them in a high-impedance state. This functionality makes the TC74AC245FW a versatile component for a variety of bus interface applications. The device is characterized for operation from -40°C to +85°C, making it suitable for industrial and commercial temperature ranges. Detailed specifications, including propagation delays, input capacitances, and output drive capabilities, can be found in the Toshiba datasheet for this part number.

You May Also Be Interested in

Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3476 $59.0920
410+ $0.2852 $116.9320
630+ $0.2763 $174.0690
865+ $0.2674 $231.3010
1,120+ $0.2585 $289.5200
1,500+ $0.2317 $347.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess