The TC74AC540P is an Octal Buffer/Line Driver with 3-State Outputs manufactured by Toshiba Semiconductor and Storage. As part of the Advanced CMOS (AC) logic family, it is designed for high-speed operation and low power consumption. It serves to enhance the driving capabilities of standard logic gates, enabling them to drive capacitive loads or transmit signals over greater distances. The 'P' suffix usually indicates a specific package type. Its 3-state outputs are essential for bus-oriented systems, allowing multiple devices to share the same data lines without conflicts.
Applications:
- Memory address buffering
- Data bus driving
- Clock signal distribution
- Logic level shifting
- Backplane driver applications
Features:
- High-speed operation: tpd = 5.0 ns (typ.) at VCC = 5 V
- Low power consumption: ICC = 8 μA (max.) at VCC = 5 V
- Octal buffer/line driver configuration
- 3-State outputs for easy bus interfacing
- Inverted outputs (output signal is the inverse of the input signal)
- High output drive capability
- Wide operating voltage range: VCC = 2 V to 6 V
- Operating temperature range: -40°C to 85°C (Typical, confirm with datasheet)
Benefits:
- Maintained Signal Quality: Buffering minimizes signal degradation, preserving signal integrity across longer distances.
- Enhanced System Speed: High-speed operation allows for faster data transfer and improved system performance.
- Reduced Energy Consumption: Low power consumption is ideal for battery-operated devices and energy-efficient designs.
- Simplified Bus Design: 3-State outputs simplify bus-oriented systems by preventing contention issues.
- Versatile Use: Suitable for a wide range of applications that need signal buffering and enhanced driving capabilities.
Additional Details:
The TC74AC540P typically comes in a DIP (Dual In-line Package) for through-hole mounting on PCBs. The inverted outputs mean the output signal is the logical inverse of the input signal. The 3-state outputs are controlled by an Output Enable (OE) input. When this input is asserted (active), the outputs are enabled. When the OE input is deasserted, the outputs enter a high-impedance state, effectively disconnecting them from the bus. This is crucial for sharing bus lines. For precise details on the package type and operating temperature range, please refer to the specific datasheet for the TC74AC540P.