EN
  • EN
  • DE

TC74ACT04FS

Part No TC74ACT04FS
Manufacturer Toshiba Semiconductor and Storage
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0122
Reference case TSSOP
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
RoHS State Request Verification
Win Source Part Number 712451-TC74ACT04FS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC74ACT04FS CAD Model

Description

The TC74ACT04FS is a hex inverter integrated circuit belonging to the ACT (Advanced CMOS Technology) family from Toshiba Semiconductor and Storage. This device comprises six independent inverters, each performing a logical NOT function on its input. It is commonly used in digital logic circuits for signal inversion, buffering, and simple logic operations.

Applications

  • Digital Logic Circuits: Inverting logic signals in various digital systems.
  • Buffering: Strengthening weak signals in digital circuits.
  • Oscillator Circuits: Creating simple oscillators using feedback loops.
  • Line Driving: Driving long or high-capacitance lines in digital systems.
  • Interface Circuits: Interfacing between different logic families.

Features

  • Hex Inverter: Contains six independent inverters in a single package.
  • High Speed: Fast propagation delay times for high-speed operation.
  • Wide Operating Voltage: Operates from 4.5V to 5.5V.
  • Low Power Consumption: CMOS technology for low static power dissipation.
  • High Output Drive Capability: Can drive multiple loads.
  • Schmitt Trigger Inputs: Provides improved noise immunity (Note: Some datasheets may indicate standard inputs. Verify with specific datasheet).
  • Surface Mount Package: Available in a compact surface mount package.

Benefits

  • Versatile Logic Function: Provides a basic but essential logic function for digital circuits.
  • High-Speed Performance: Enables fast signal processing in high-speed applications.
  • Low Power Operation: Minimizes power consumption in battery-powered devices.
  • Improved Noise Immunity: Reduces the impact of noise on circuit performance (if Schmitt trigger inputs are present).
  • Compact Design: Surface mount package saves board space.

Additional Details

The TC74ACT04FS is typically housed in a small outline integrated circuit (SOIC) package. It is compatible with TTL (Transistor-Transistor Logic) input levels. The output of each inverter switches to the opposite logic state of its input. It is crucial to consult the device's datasheet for precise specifications such as propagation delay, input voltage thresholds, and output drive current. Proper decoupling capacitors should be used near the power supply pins to minimize noise and ensure stable operation. The TC74ACT04FS operates over a wide temperature range, making it suitable for various environments. Note that different package types like SOP or TSSOP may exist. Always refer to the datasheet for the exact specifications of the specific part number.

You May Also Be Interested in

Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 15V D618SM
Need more? Email Us
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess