EN
  • EN
  • DE

TC74ACT244F(EL

Part No TC74ACT244F(EL
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2005+
Reference case SOP20
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
RoHS State Request Verification
Win Source Part Number 734988-TC74ACT244F(EL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC74ACT244F(EL CAD Model

Description

The TC74ACT244F(EL) is an octal buffer/line driver with non-inverting 3-state outputs manufactured by Toshiba Semiconductor and Storage. It is part of the ACT (Advanced CMOS Technology) family, offering high-speed performance and low power consumption. The 3-state outputs allow multiple devices to share a common bus.

Applications:

  • Memory Interfacing: Buffering address and data lines in memory systems.
  • Bus Driving: Driving high-capacitance buses in digital systems.
  • Logic Level Translation: Converting logic levels between different voltage standards.
  • Data Transmission: Buffering data signals in communication systems.
  • Microprocessor Systems: Interfacing peripherals to microprocessors.

Features:

  • Octal Buffer/Line Driver: Contains eight independent buffers/line drivers in a single package.
  • Non-Inverting Outputs: Outputs are the same polarity as the inputs.
  • 3-State Outputs: Outputs can be enabled, disabled (high impedance), or driven high or low.
  • High-Speed Performance: Offers fast propagation delays for high-speed operation.
  • Low Power Consumption: Operates with low power consumption due to CMOS technology.
  • Wide Operating Voltage Range: Operates over a wide voltage range for compatibility with different logic standards.
  • TTL Compatibility: Compatible with TTL logic levels.

Benefits:

  • Increased System Performance: High-speed performance improves overall system speed.
  • Reduced Power Consumption: Low power consumption extends battery life in portable applications.
  • Improved Bus Drive Capability: Drives high-capacitance buses with minimal signal degradation.
  • Flexible Bus Architecture: 3-state outputs allow for flexible bus configurations.
  • Simplified System Design: Reduces component count and simplifies system design.

Additional Details:

The TC74ACT244F(EL) operates on a power supply voltage typically between 4.5V and 5.5V. The propagation delay is typically in the nanosecond range. The output drive capability is sufficient for driving multiple loads. The device is available in a SOIC (Small Outline Integrated Circuit) package. Refer to the Toshiba datasheet for detailed specifications, including timing diagrams, voltage levels, and package dimensions.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1779 $62.1348
28+ $4.2492 $118.9776
43+ $4.1164 $177.0052
58+ $3.9836 $231.0488
75+ $3.8508 $288.8100
101+ $3.4523 $348.6823
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess