EN
  • EN
  • DE

TC74ACT373FT

Part No TC74ACT373FT
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description OCTAL D-TYPE LATCH WITH 3-STATE OUTPUT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 357450-TC74ACT373FT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC74ACT373FT CAD Model

Description

The TC74ACT373FT is an octal D-type transparent latch with 3-state outputs. This device features eight D-type latches with a common latch enable (LE) input and eight 3-state outputs. When LE is high, the Q outputs follow the data (D) inputs. When LE goes low, the data that was present at the D inputs at the time of the transition is latched and held at the Q outputs. The output enable (OE) input controls the 3-state outputs; when OE is low, the outputs are enabled, and when OE is high, the outputs are in a high-impedance state.

Applications

  • Data buffering
  • Address latching
  • Memory interfacing
  • I/O port expansion
  • Microprocessor systems

Features

  • Octal D-type latches
  • Transparent latch operation
  • 3-state outputs
  • High-speed operation
  • TTL compatible inputs

Benefits

  • Efficient data buffering and latching
  • Easy interfacing with memory and peripheral devices
  • Allows multiple devices to share a common bus
  • High-speed performance for demanding applications

Additional Details

The TC74ACT373FT is supplied in a 20-pin SOIC package. The device operates as a transparent latch when the Latch Enable (LE) is high. Data at the D inputs is passed directly to the Q outputs. When LE transitions low, the data present at the D inputs is latched. The Output Enable (OE) controls the 3-state outputs. When OE is low, the outputs are enabled and the latched data is presented. When OE is high, the outputs are in a high-impedance state. The device operates over a supply voltage range of 4.5V to 5.5V.

You May Also Be Interested in

Texas Instruments
Lowest to $4.3014
AVX Corporation
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720
Texas Instruments
Lowest to $5.6324
Atmel
3 - CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
IXYS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $88.5608 $88.5608
2+ $85.7934 $171.5868
3+ $83.0260 $249.0780
4+ $80.2586 $321.0344
5+ $71.9565 $359.7825
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess