The TC74HC240AP is an octal buffer and line driver from Toshiba Semiconductor and Storage, featuring three-state outputs. This device is designed to improve the performance and density of three-state memory address drivers, clock drivers, and bus-oriented receivers and transmitters. It is fabricated with silicon gate C2MOS technology.
Applications
- Memory address drivers
- Clock drivers
- Bus-oriented receivers
- Bus-oriented transmitters
- Microprocessor systems
- Logic buffers
Features
- High-speed operation: tpd = 13 ns (typ.) at VCC = 5V
- High output current: IOH = -6 mA, IOL = 6 mA
- Wide operating voltage range: VCC = 2 to 6 V
- Low input current: 1 μA (max)
- Three-state outputs
- Pin and function compatible with 74HC240
Benefits
- Improved system performance due to high-speed operation.
- Ability to drive heavily loaded buses and transmission lines because of high output current.
- Flexibility in power supply design due to wide operating voltage range.
- Reduced loading on the input signal source because of low input current.
- Enables easy data busing through the three-state outputs.
- Simplified system design and reduced cost due to pin compatibility with industry-standard 74HC240 devices.
Additional Details
The TC74HC240AP consists of inverting three-state buffers. It has two output enables, which are active low. When either of the output enables is high, the outputs are in a high-impedance state. The device is supplied in a DIP20 package. The operating temperature ranges from -40°C to +85°C.