EN
  • EN
  • DE

TC74HC245AFW

Part No TC74HC245AFW
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC Bus Transceiver 8 Bit 20SOL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
High Level Output Current 7.8 mA
Lead Free Yes
Logic Function Inverting, Transceiver
Low Level Output Current 7.8 mA
Maximum Operating Temperature 85 °C
Max Supply Voltage 6 V
Min Operating Temperature -40 °C
Min Supply Voltage 2 V
Mount Surface Mount
Number of Bits 8
Number of Bits per Element 8
Number of Channels 8
Number of Circuits 8
Number of Elements 1
Number of Pins 20
Polarity Non-Inverting
Propagation Delay 225 ns
RoHS Compliant
Win Source Part Number 1098362-TC74HC245AFW
Categories Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC74HC245AFW CAD Model

Description

The TC74HC245AFW is an Octal Bus Transceiver with 3-State Outputs manufactured by Toshiba Semiconductor and Storage. This device is designed for asynchronous two-way communication between data buses. It features eight transceiver channels with 3-state outputs, allowing for isolation of connected buses when not actively transmitting. The direction of data transmission is controlled by a direction control (DIR) input, and the outputs can be enabled or disabled by an output enable (OE) input.

Applications

  • Data Bus Isolation
  • Memory Interfacing
  • Peripheral Communication
  • Bidirectional Data Transfer
  • Microprocessor Systems

Features

  • High Speed: tpd = 13 ns (typ.) at VCC = 5V
  • Low Power Dissipation: ICC = 4 μA (max) at Ta = 25°C
  • High Noise Immunity: VNIH = VNIL = 28 % VCC (min.)
  • Output Drive Capability: 15 LSTTL Loads
  • Symmetrical Output Impedance: |IOH| = IOL = 6 mA (min)
  • Wide Operating Voltage Range: VCC = 2V to 6V
  • 3-State Outputs for Bus Isolation

Benefits

  • Improved System Performance: High-speed operation reduces propagation delays, leading to faster data transfer rates.
  • Reduced Power Consumption: Low power dissipation minimizes energy usage and heat generation.
  • Enhanced Noise Immunity: High noise immunity ensures reliable operation in noisy environments.
  • Increased Output Drive Capability: Can drive a large number of loads without signal degradation, simplifying interfacing with other devices.
  • Flexible Data Transfer: Bidirectional communication allows for versatile data exchange between buses.
  • Bus Isolation: 3-state outputs enable isolation of buses when not in use, preventing contention and improving system reliability.
  • Wide Operating Voltage Range: Provides flexibility in power supply selection and allows operation in various voltage environments.

Additional Details

The TC74HC245AFW's DIR input controls the direction of data flow. When DIR is high, data flows from the A inputs to the B outputs. When DIR is low, data flows from the B inputs to the A outputs. The OE input, when low, enables the outputs, allowing data to be transmitted. When OE is high, the outputs are disabled and placed in a high-impedance state.

This device is available in a small outline wide (SOW) package, suitable for surface mount applications. The operating temperature range is typically -40°C to +85°C. Proper board layout and decoupling techniques are essential for optimal performance. Refer to the official Toshiba datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess