EN
  • EN
  • DE

TC74HC365AP

Part No TC74HC365AP
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description HEX BUS BUFFER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 357618-TC74HC365AP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74HC365AP CAD Model

Description

The TC74HC365AP is a Hex Buffer/Line Driver with 3-State Outputs from Toshiba's TC74HC series of high-speed CMOS logic devices. This integrated circuit (IC) contains six independent buffer/line drivers, each with a 3-state output. The 3-state outputs allow the device to be connected directly to a bus, enabling multiple devices to share the same line. It operates with a wide range of supply voltages and offers low power consumption.

Applications

  • Memory addressing: Used to drive memory address lines.
  • Data bus driving: Employed as a bus driver to increase signal strength.
  • Peripheral interfacing: Utilized for connecting peripherals to a microcontroller or microprocessor.
  • Logic level translation: Can be used to translate logic levels between different systems.
  • Data transmission: Integrated within data transmission systems.

Features

  • High-speed operation: Offers fast signal propagation due to its high-speed CMOS technology.
  • Wide operating voltage range: Functions across a broad voltage spectrum, enhancing compatibility.
  • Low power consumption: Minimizes energy usage.
  • Hex buffer/line driver: Provides six independent buffers/line drivers.
  • 3-State outputs: Allows outputs to be in a high, low, or high-impedance state.
  • CMOS technology: Ensures excellent noise immunity and stable operation.

Benefits

  • Improved bus performance: The 3-state outputs enable efficient sharing of a bus.
  • Increased signal strength: Line drivers enhance signal integrity over long distances.
  • Simplified circuit design: Reduces the number of components required for bus interfacing.
  • Energy efficiency: Low power consumption translates to lower operating costs.
  • Enhanced reliability: CMOS technology provides stable performance.

Additional Details

The TC74HC365AP is typically available in a through-hole package (DIP). It is TTL compatible. Enable inputs control the output state. Detailed electrical characteristics, such as input voltage levels, output drive current, and switching speeds, can be found in the manufacturer's datasheet.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
IXYS
Need more? Email Us
ON Semiconductor
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Kemet
Need more? Email Us
Atmel
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $856.6312

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9385 $61.0025
150+ $0.7701 $115.5150
235+ $0.7461 $175.3335
320+ $0.7219 $231.0080
415+ $0.6979 $289.6285
555+ $0.6257 $347.2635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 240 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess