EN
  • EN
  • DE

TC74HC368AF

Part No TC74HC368AF
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Description HEX BUS BUFFER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 357622-TC74HC368AF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74HC368AF CAD Model

Description

The TC74HC368AF is a Hex Inverting Buffer/Line Driver with 3-State Outputs from Toshiba's TC74HC series of high-speed CMOS logic devices. This integrated circuit (IC) contains six independent inverting buffer/line drivers, each with a 3-state output, but unlike the TC74HC366AF, its pins are arranged with two separate enable pins controlling three inverting buffers each. The 3-state outputs allow the device to be connected directly to a bus, enabling multiple devices to share the same line. Each buffer inverts the input signal. It operates with a wide range of supply voltages and offers low power consumption.

Applications

  • Memory addressing (inverted): Used to drive memory address lines with inverted logic, especially where grouped enables are useful.
  • Data bus driving (inverted): Employed as a bus driver to increase signal strength with signal inversion, with grouped enables offering control.
  • Peripheral interfacing (inverted): Utilized for connecting peripherals to a microcontroller or microprocessor with signal inversion, benefiting from grouped enables.
  • Logic level translation (inverted): Can be used to translate logic levels between different systems with signal inversion.
  • Data transmission (inverted): Integrated within data transmission systems requiring signal inversion.

Features

  • High-speed operation: Offers fast signal propagation due to its high-speed CMOS technology.
  • Wide operating voltage range: Functions across a broad voltage spectrum, enhancing compatibility.
  • Low power consumption: Minimizes energy usage.
  • Hex inverting buffer/line driver: Provides six independent inverting buffers/line drivers.
  • 3-State outputs: Allows outputs to be in a high, low, or high-impedance state.
  • CMOS technology: Ensures excellent noise immunity and stable operation.
  • Two Enable Pins: The six buffers are controlled by two separate enable pins, three buffers each.

Benefits

  • Improved bus performance: The 3-state outputs enable efficient sharing of a bus.
  • Increased signal strength: Line drivers enhance signal integrity over long distances.
  • Simplified circuit design: Reduces the number of components required for bus interfacing.
  • Energy efficiency: Low power consumption translates to lower operating costs.
  • Enhanced reliability: CMOS technology provides stable performance.
  • Flexible Enable Control: The two enable pins allow for more granular control of the buffers.

Additional Details

The TC74HC368AF is typically available in a surface-mount package. It is TTL compatible. The two enable inputs control the output state in groups of three. Detailed electrical characteristics, such as input voltage levels, output drive current, and switching speeds, can be found in the manufacturer's datasheet.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us
Eon Silicon Solution
Lowest to $0.5454
Toshiba Semiconductor and Storage
Lowest to $856.6312
Toshiba Semiconductor and Storage
Need more? Email Us
IXYS
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6468 $58.2120
220+ $0.5313 $116.8860
340+ $0.5140 $174.7600
465+ $0.4978 $231.4770
600+ $0.4816 $288.9600
805+ $0.4320 $347.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,580 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess