EN
  • EN
  • DE

TC74HC4052AFT

Part No TC74HC4052AFT
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description 8-CHANNEL ANALOG MULTIPLEXER/DEMULITIPLEXER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1264954-TC74HC4052AFT
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74HC4052AFT CAD Model

Description

The TC74HC4052AFT is a high-speed CMOS analog multiplexer/demultiplexer manufactured by Toshiba Semiconductor and Storage. It is a dual 4-channel device, meaning it can switch between four different analog signals on each of its two channels. This device is ideal for applications where multiple analog signals need to be routed to a single output, or a single signal needs to be routed to multiple destinations.

Applications:

  • Analog Signal Routing: Used in audio and video equipment to switch between different inputs or outputs.
  • Data Acquisition Systems: Implements multiplexing of analog sensor signals into a single analog-to-digital converter (ADC).
  • Test and Measurement Equipment: Used in oscilloscopes, signal generators, and other test instruments to switch between different signals.
  • Process Control Systems: Implements multiplexing of analog control signals in industrial automation systems.
  • Communication Systems: Used to switch between different communication channels or data streams.

Features:

  • Dual 4-Channel Multiplexer/Demultiplexer: Provides two independent 4-channel switching capabilities.
  • High-Speed Operation: Offers fast switching speeds for high-frequency analog signals.
  • Low On-Resistance: Minimizes signal attenuation and distortion when conducting.
  • Wide Operating Voltage Range: Operates over a broad voltage range, providing flexibility in power supply design.
  • CMOS Technology: Provides low power consumption and high noise immunity.

Benefits:

  • Versatile Signal Routing: Allows for flexible routing of analog signals in various applications.
  • High Performance: Fast switching speeds and low on-resistance ensure minimal signal degradation.
  • Simplified Design: Reduces component count and simplifies circuit design compared to discrete switching solutions.
  • Energy Efficiency: Low power consumption extends battery life in portable devices.
  • Robust Operation: High noise immunity ensures reliable performance in noisy environments.

The TC74HC4052AFT uses CMOS technology to provide low power consumption and high noise immunity. The 'AFT' suffix typically refers to the package type, such as a small outline integrated circuit (SOIC) or thin shrink small outline package (TSSOP). Refer to the Toshiba datasheet for detailed electrical characteristics, package dimensions, and switching characteristics.

You May Also Be Interested in

NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.3090 $58.7100
460+ $0.2536 $116.6560
710+ $0.2457 $174.4470
975+ $0.2377 $231.7575
1,260+ $0.2298 $289.5480
1,685+ $0.2061 $347.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess