The TC74HC4094AF(EL) is an 8-stage shift-and-store bus register manufactured by Toshiba Semiconductor and Storage. It combines the functions of both a shift register and a storage register, making it versatile for various digital logic applications.
Applications:
- Remote control systems.
- Display drivers (LEDs, LCDs).
- Serial-to-parallel data conversion.
- Keyboard scanning.
- Digital logic circuits.
Features:
- 8-stage serial shift register.
- 8-bit parallel storage register.
- 3-state outputs.
- Serial input for cascading.
- Clock enable input.
- Direct clear input.
- High-speed operation.
- Wide operating voltage range.
- Low power consumption.
Benefits:
- Efficient serial-to-parallel data conversion.
- Reduced component count compared to discrete solutions.
- Easy cascading for larger data widths.
- Versatile for a wide range of digital applications.
- High-speed performance for demanding applications.
- Low power consumption for energy-efficient designs.
Additional Details:
The TC74HC4094AF(EL) features separate clock inputs for the shift register and storage register, allowing for independent control of data shifting and storage. The 3-state outputs enable the device to be connected to a common bus. The serial input allows multiple devices to be cascaded to create shift registers of arbitrary length. The direct clear input allows for asynchronous resetting of the register. The device is part of the High-Speed CMOS (HC) logic family, offering a balance of speed and power consumption. The (EL) suffix likely indicates tape and reel packaging for automated assembly. The datasheet provides detailed timing diagrams and specifications for proper operation. The operating temperature range is typically -40°C to +85°C. This device is a staple in digital logic design and provides a flexible solution for managing serial data.