EN
  • EN
  • DE

TC74HC4518P

Part No TC74HC4518P
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Logic Function Counter
RoHS Non-Compliant
Win Source Part Number 1021412-TC74HC4518P
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC74HC4518P CAD Model

Description

The TC74HC4518P is a dual synchronous up counter manufactured by Toshiba Semiconductor and Storage. It contains two independent 4-stage binary counters in a single package, making it useful for various counting and frequency division applications. It belongs to the HC (High-speed CMOS) logic family, offering fast switching speeds and low power consumption.

Applications

  • Frequency Dividers
  • Timers
  • Counters
  • Digital Clocks
  • Control Circuits

Features

  • Dual 4-Stage Binary Counters
  • Synchronous Operation
  • High-Speed CMOS Logic
  • Low Power Consumption
  • Reset Input
  • Clock Enable Input

Benefits

  • Versatile Counting Functionality
  • Accurate Timing and Frequency Division
  • Fast Switching Speeds
  • Low Power Operation
  • Simplified System Design

Detailed Specs

The TC74HC4518P features two independent 4-stage binary counters, each capable of counting up to 15. The counters are synchronous, meaning that all flip-flops change state simultaneously on the rising edge of the clock pulse. This ensures accurate and predictable counting. The high-speed CMOS logic provides fast switching speeds and low power consumption. Each counter has a reset input that clears the counter to zero, and a clock enable input that allows the counter to be enabled or disabled. The TC74HC4518P is commonly used in frequency dividers, timers, and control circuits where accurate counting is required. Toshiba Semiconductor and Storage CMOS logic devices are known for their reliability and performance. The TC74HC4518P simplifies digital system design by providing two independent counters in a single package. Its synchronous operation and reset and clock enable inputs provide flexibility in various counting applications. The specific details of propagation delays, voltage requirements, and pin configurations are available in the product datasheet. This part is a staple for building digital systems and performing counting or timing operations. The HC family generally offers a good compromise between speed and power consumption.

You May Also Be Interested in

Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Kemet
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess