EN
  • EN
  • DE

TC74HCT08AFN

Part No TC74HCT08AFN
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description QUAD 2-INPUT AND GATE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1264994-TC74HCT08AFN
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC74HCT08AFN CAD Model

Description

The TC74HCT08AFN is a high-speed CMOS logic gate from Toshiba's TC74HCT series. This device features quad 2-input AND gates, making it suitable for a wide range of digital logic applications. The HCT designation signifies compatibility with TTL logic levels, allowing it to interface seamlessly with both TTL and CMOS devices in mixed-logic systems. The device is fabricated using silicon gate CMOS technology, providing high noise immunity and low power consumption.

Applications:

  • Digital Logic Circuits: Implementing AND logic functions in digital circuits.
  • Data Processing: Used in data processing and manipulation circuits.
  • Control Systems: Employed in control systems for signal gating and logic operations.
  • Interface Logic: Bridging TTL and CMOS logic levels in interfacing applications.
  • Signal Conditioning: Shaping and conditioning digital signals.

Features:

  • Quad 2-Input AND Gates: Contains four independent 2-input AND gates in a single package.
  • High Speed Operation: Offers fast switching speeds due to its CMOS design.
  • TTL Compatibility: Compatible with TTL logic voltage levels.
  • Low Power Consumption: Minimizes power consumption, ideal for battery-powered and energy-efficient applications.
  • High Noise Immunity: Provides reliable operation in noisy environments.
  • Wide Operating Voltage Range: Functions across a broad voltage range, enhancing design flexibility.

Benefits:

  • Simplified Logic Design: Integrates four AND gates into one package, reducing component count and board space.
  • Improved System Performance: High-speed operation enhances the performance of digital systems.
  • Easy Integration: TTL compatibility simplifies interfacing with various logic families.
  • Energy Efficiency: Low power consumption extends battery life and reduces overall system power requirements.
  • Reliable Operation: High noise immunity ensures stable performance in challenging environments.

Additional Details:

The TC74HCT08AFN operates within a supply voltage range of 4.5V to 5.5V. It is available in a SO-14 package, suitable for surface mount technology. The propagation delay is typically in the nanosecond range, enabling fast signal processing. The device is designed to withstand electrostatic discharge (ESD) voltages, enhancing its robustness and reliability. It is commonly used in applications where both speed and low power consumption are critical requirements.

You May Also Be Interested in

Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
340+ $0.1721 $58.5140
820+ $0.1409 $115.5380
1,275+ $0.1363 $173.7825
1,755+ $0.1317 $231.1335
2,255+ $0.1282 $289.0910
3,035+ $0.1143 $346.9005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 340 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess