EN
  • EN
  • DE

TC74HCU04A

Part No TC74HCU04A
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case SOP14
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 742334-TC74HCU04A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC74HCU04A CAD Model

Description

The TC74HCU04A is a high-speed CMOS hex inverter from Toshiba Semiconductor and Storage. It contains six independent inverters, each of which performs a logical inversion of its input signal. This device is commonly used in digital logic circuits for signal inversion, buffering, and oscillation applications.

Applications:

  • Logic Inversion: Inverting digital signals in various logic circuits.
  • Oscillator Circuits: Creating simple oscillators for timing and clock generation.
  • Buffer Circuits: Providing signal buffering to increase drive strength and reduce noise.
  • Level Shifting: Converting logic levels between different voltage standards.
  • Simple Logic Gates: Implementing basic logic functions such as NAND and NOR gates.

Features:

  • Hex Inverter: Contains six independent inverters in a single package.
  • High-Speed CMOS: Provides fast switching speeds and low power consumption.
  • Wide Operating Voltage Range: Operates from 2V to 6V.
  • High Noise Immunity: Provides reliable operation in noisy environments.
  • Low Quiescent Current: Minimizes power consumption when inputs are static.

Benefits:

  • Versatile Logic Function: Can be used for a variety of digital logic applications.
  • High Speed Operation: Enables high-frequency operation in digital circuits.
  • Low Power Consumption: Reduces power requirements in battery-powered devices.
  • Easy to Use: Simple to integrate into various electronic circuits.
  • Cost-Effective: Provides a high-performance solution at a competitive price.

Additional Details:

The TC74HCU04A is typically available in a DIP or SOIC package. Its key parameters include propagation delay, output drive current, and operating voltage range. Designers should consult the datasheet for specific electrical characteristics, pinout information, and recommended operating conditions. Proper decoupling capacitors should be used to minimize noise and ensure stable operation. Unused inputs should be tied to VCC or GND to prevent undefined logic states and reduce power consumption.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
375+ $0.1559 $58.4625
905+ $0.1282 $116.0210
1,390+ $0.1247 $173.3330
1,925+ $0.1201 $231.1925
2,480+ $0.1167 $289.4160
3,335+ $0.1040 $346.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,000 pieces
MOQ: 375 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess