EN
  • EN
  • DE

TC74LCX125F

Part No TC74LCX125F
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description LOW VOLTAGE QUAD BUS BUFFER WITH 5V TOLERANT INPUTS AND OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265020-TC74LCX125F
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74LCX125F CAD Model

Description

The TC74LCX125F is a quad bus buffer gate manufactured by Toshiba Semiconductor and Storage. It is designed for use in low-voltage applications, providing buffering and signal conditioning for improved performance and reliability in digital circuits.

Applications

  • Bus Buffering: Used for buffering signals on data and address buses.
  • Memory Interfacing: Employed to interface memory devices in embedded systems.
  • Peripheral Interfacing: Utilized to interface peripheral devices, such as sensors and actuators.
  • Signal Isolation: Provides signal isolation between different circuit sections.
  • Logic Level Translation: Can be used for logic level translation in mixed-voltage systems.

Features

  • Quad Bus Buffer Gate: Features four independent buffer gates in a single package.
  • Low-Voltage Operation: Designed for low-voltage operation (typically 3.3V).
  • High-Speed Operation: Provides high-speed data transfer with low propagation delay.
  • TTL Compatible Inputs: Compatible with standard TTL logic levels.
  • Low Power Consumption: Designed for low power operation.

Benefits

  • Improved Signal Integrity: Buffers and conditions signals to improve signal integrity.
  • Fast Switching Speeds: Provides high-speed data transfer for improved system performance.
  • Easy Integration: Easy to interface with other digital circuits.
  • Reduced Loading: Reduces loading on the connected buses or systems.
  • Low Power Consumption: Reduces power consumption in low-voltage applications.

Additional Details

The TC74LCX125F operates at a voltage of 3.3V. It is available in a SOP (Small Outline Package). The operating temperature range is typically -40°C to +85°C. Each of the four buffer gates has an output enable (OE) input, which allows the output to be disabled, providing high-impedance state. Detailed specifications, including propagation delay times and power consumption values, can be found in the device's datasheet. This device is suitable for applications requiring high-speed buffering and low power consumption in low-voltage systems. The output enable functionality provides flexibility in circuit design and allows for tri-stating the outputs when necessary.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.2275 $58.0125
620+ $0.1871 $116.0020
960+ $0.1813 $174.0480
1,320+ $0.1756 $231.7920
1,705+ $0.1698 $289.5090
2,295+ $0.1513 $347.2335
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess