EN
  • EN
  • DE

TC74LCX16374A(SP

Part No TC74LCX16374A(SP
Manufacturer Toshiba Semiconductor and Storage
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case TSSOP-M
Manufacturer Toshiba Semiconductor and Storage
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Win Source Part Number 727566-TC74LCX16374A(SP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74LCX16374A(SP CAD Model

Description

The TC74LCX16374A(SP is a 16-bit D-type flip-flop with 3-state outputs manufactured by Toshiba Semiconductor and Storage. This device is commonly used as a buffer, register, or latch in digital systems.

Applications:

  • Data Buffers.
  • Registers.
  • Latches.
  • Memory Address Drivers.
  • Bus Interface.

Features:

  • 16-Bit Wide: Handles 16 bits of data simultaneously.
  • D-Type Flip-Flops: Stores data on the rising or falling edge of the clock signal.
  • 3-State Outputs: Allows outputs to be disabled for bus isolation.
  • Low-Voltage Operation: Typically operates at 3.3V or 5V.
  • High-Speed Operation: Offers fast propagation delays.

Benefits:

  • High Data Throughput: Handles large amounts of data quickly.
  • Flexible Data Storage: Can be used as a buffer, register, or latch.
  • Bus Isolation: 3-State outputs prevent bus contention.
  • Compatibility: Low-voltage operation makes it compatible with modern digital systems.

Additional Details:

The TC74LCX16374A(SP is characterized by its high-speed operation and low-voltage compatibility. It features 3-state outputs, which allow multiple devices to share a common bus without contention. The device utilizes advanced CMOS technology to achieve low power consumption and high performance. The propagation delay, setup time, and hold time are important parameters to consider when using this device in high-speed applications. Refer to the Toshiba datasheet for detailed electrical characteristics, timing diagrams, and package information. The operating temperature range is typically -40°C to +85°C. It’s a popular choice for applications requiring reliable data storage and high-speed operation such as memory interfaces and data acquisition systems. The 'SP' suffix often indicates a specific packaging option or screening level.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3040 $65.2160
9+ $13.3784 $120.4056
14+ $12.9603 $181.4442
19+ $12.5421 $238.2999
24+ $12.1240 $290.9760
32+ $10.8697 $347.8304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess