EN
  • EN
  • DE

TC74LCX240F

Part No TC74LCX240F
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Low-Voltage Octal Bus Buffer (inverted) with 5-V Tolerant Inputs and Outputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265030-TC74LCX240F
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74LCX240F CAD Model

Description

The TC74LCX240F is a low-voltage CMOS octal buffer/line driver manufactured by Toshiba Semiconductor and Storage. It features 5V-tolerant inputs and outputs, making it suitable for interfacing between different voltage levels in digital systems. The TC74LCX240F is commonly used to improve signal drive capability and reduce signal degradation in bus-oriented applications.

Applications

  • Bus Buffering: Enhancing signal drive capability in data buses.
  • Line Driving: Transmitting signals over long distances with minimal signal degradation.
  • Level Shifting: Interfacing between 3.3V and 5V logic systems.
  • Memory Interfacing: Improving data transfer speed and reliability between memory and processors.
  • Peripheral Interfacing: Driving signals to peripheral devices.

Features

  • Low Voltage Operation: Operates from a supply voltage of 2.0V to 3.6V.
  • 5V-Tolerant Inputs and Outputs: Allows interfacing with 5V logic systems.
  • High-Speed Operation: Provides fast propagation delays for high-performance applications.
  • Low Power Consumption: Minimizes power dissipation in battery-powered devices.
  • Octal Configuration: Provides eight independent buffer/driver channels.
  • Three-State Outputs: Enables bus isolation and reduces loading when inactive.

Benefits

  • Improved Signal Integrity: Enhances signal drive capability and reduces signal degradation.
  • Flexible Interfacing: Allows connection between different voltage levels.
  • High Performance: Fast propagation delays enable high-speed operation.
  • Reduced Power Consumption: Low power operation extends battery life in portable devices.
  • Versatile Applications: Suitable for a wide range of bus-oriented and level-shifting applications.

Additional Details

The TC74LCX240F features a typical propagation delay of around 4 ns and a low quiescent current. The three-state outputs allow for bus isolation when the device is not actively driving the bus. The device is available in a SOIC (Small Outline Integrated Circuit) package, which is suitable for surface-mount assembly. Refer to the Toshiba datasheet for detailed electrical characteristics, timing diagrams, and application information.

You May Also Be Interested in

Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
295+ $0.1964 $57.9380
715+ $0.1617 $115.6155
1,115+ $0.1559 $173.8285
1,530+ $0.1513 $231.4890
1,970+ $0.1467 $288.9990
2,655+ $0.1305 $346.4775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,010 pieces
MOQ: 295 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess