EN
  • EN
  • DE

TC74LCX240FT(EL,K)

Part No TC74LCX240FT(EL,K)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Logic Function Buffer
RoHS Compliant
Win Source Part Number 984785-TC74LCX240FT(EL,K)
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC74LCX240FT(EL,K) CAD Model

Description

The TC74LCX240FT(EL,K) is an octal buffer/line driver with 3-state outputs manufactured by Toshiba Semiconductor and Storage. This device is part of the LCX family of logic gates, known for their low-voltage operation and high-speed performance. It is commonly used to buffer signals, drive high-capacitance loads, and isolate sections of a digital circuit.

Applications

  • Memory interfacing
  • Bus driving
  • Line driving
  • Clock buffering
  • Data isolation

Features

  • Octal buffer/line driver configuration
  • 3-state outputs for bus driving applications
  • Low-voltage operation (2.0V to 3.6V)
  • High-speed performance (propagation delay typically around 5ns)
  • Low power consumption
  • TTL-compatible inputs
  • Package: TSSOP20 (Thin Shrink Small Outline Package)

Benefits

  • Increases signal driving capability for high-capacitance loads.
  • Enables bi-directional bus communication with 3-state outputs.
  • Reduces power consumption in low-voltage systems.
  • Provides fast signal propagation for high-speed applications.
  • Simplifies interfacing with TTL logic devices.

Additional Details

The TC74LCX240FT(EL,K) consists of eight independent buffer/line drivers, each with a 3-state output. The 3-state outputs can be in one of three states: logic high, logic low, or high impedance (disconnected). The output enable (OE) input controls the state of all eight outputs. When OE is low, the outputs are enabled and follow the inputs. When OE is high, the outputs are in the high-impedance state, allowing multiple devices to share the same bus. The low-voltage operation of the LCX family makes it suitable for battery-powered devices and other low-power applications. The fast propagation delay ensures minimal signal distortion in high-speed circuits. The EL and K suffixes likely refer to specific tape and reel packaging options. The TSSOP20 package provides a small footprint and good thermal performance for surface mount applications.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Lucent
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess