EN
  • EN
  • DE

TC74LCX373FT(ELK,M)

Part No TC74LCX373FT(ELK,M)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 984786-TC74LCX373FT(ELK,M)
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC74LCX373FT(ELK,M) CAD Model

Description

The TC74LCX373FT(ELK,M) is an octal D-type transparent latch with 3-state outputs manufactured by Toshiba Semiconductor and Storage. This device is part of the LCX family of logic gates, known for their low-voltage operation and high-speed performance. It's commonly used for temporary data storage, address latching, and bus interfacing in digital systems.

Applications

  • Address latching in microprocessor systems
  • Data buffering
  • I/O port expansion
  • Memory interfacing
  • Bus interfacing

Features

  • Octal D-type transparent latch configuration
  • 3-state outputs for bus driving applications
  • Low-voltage operation (2.0V to 3.6V)
  • High-speed performance (propagation delay typically around 6ns)
  • Low power consumption
  • TTL-compatible inputs
  • Package: TSSOP20 (Thin Shrink Small Outline Package)

Benefits

  • Provides temporary data storage for efficient data transfer.
  • Enables bi-directional bus communication with 3-state outputs.
  • Reduces power consumption in low-voltage systems.
  • Provides fast data latching for high-speed applications.
  • Simplifies interfacing with TTL logic devices.

Additional Details

The TC74LCX373FT(ELK,M) consists of eight D-type transparent latches, each with a 3-state output. When the latch enable (LE) input is high, the Q outputs follow the D inputs (transparent mode). When LE transitions low, the data present at the D inputs is latched and held at the Q outputs. The 3-state outputs can be in one of three states: logic high, logic low, or high impedance (disconnected). The output enable (OE) input controls the state of all eight outputs. When OE is low, the outputs are enabled. When OE is high, the outputs are in the high-impedance state, allowing multiple devices to share the same bus. The low-voltage operation of the LCX family makes it suitable for battery-powered devices. The fast propagation delay ensures minimal data skew in high-speed circuits. The ELK and M suffixes likely refer to specific tape and reel packaging options and manufacturing location. The TSSOP20 package provides a small footprint for surface mount applications.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
TE Connectivity
Need more? Email Us
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
TDK Corporation
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us
STMicroelectronics
Lowest to $0.0583
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
U-blox
Lowest to $110.7143

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess