The TC74LVX02FN is a low-voltage CMOS quad 2-input NOR gate from Toshiba Semiconductor and Storage. This device offers high-speed performance with low power consumption, making it ideal for a wide range of digital logic applications. The 'LVX02 features four independent NOR gates, each with two inputs and one output.
Applications:
- General-purpose logic circuits.
- Data selection and multiplexing.
- Address decoding.
- Control logic in digital systems.
- Signal routing and distribution.
Features:
- Low-voltage operation: Operates at 3.3V or 5V, making it suitable for battery-powered and low-power systems.
- High-speed performance: Provides fast propagation delays for high-frequency operation.
- Quad configuration: Contains four independent 2-input NOR gates in a single package.
- CMOS technology: Ensures low power consumption and high noise immunity.
- TTL-compatible inputs: Allows easy interfacing with TTL logic devices.
- Surface Mount Package: Available in a SOIC package, suitable for automated assembly.
Benefits:
- Improved system performance: The high-speed operation reduces delays and increases throughput.
- Reduced power consumption: Low-voltage CMOS technology minimizes power requirements.
- Simplified circuit design: The quad configuration allows for compact and efficient circuit layouts.
- Enhanced reliability: High noise immunity ensures stable operation in noisy environments.
- Easy integration: TTL-compatible inputs simplify interfacing with existing systems.
Additional Details:
The TC74LVX02FN is designed to provide a versatile and reliable solution for implementing NOR logic functions. It operates over a temperature range of -40°C to +85°C. The outputs can drive multiple LSTTL loads. The device is pin-compatible with standard 74HC02 and 74LS02 devices, facilitating easy upgrades and replacements. The power supply voltage range is typically between 2.0V and 5.5V. The input capacitance is low, which minimizes loading effects on driving circuits. The device's low power dissipation makes it suitable for portable and battery-operated equipment.