The TC74LVX4053AFT is a triple 2-channel analog multiplexer/demultiplexer from Toshiba. It utilizes advanced silicon-gate CMOS technology to achieve high-speed operation and low power dissipation. It's designed for switching analog or digital signals.
Applications
- Analog signal switching
- Digital signal switching
- Signal multiplexing
- Signal demultiplexing
- Audio signal routing
- Video signal routing
- Data acquisition systems
Features
- Wide operating voltage range: VCC = 2 V to 5.5 V
- Low on-resistance: RON = 80 Ω (typ.) at VCC = 5 V
- Low power dissipation: ICC = 4 μA (max) at VCC = 5.5 V
- High-speed operation: tpd = 6 ns (typ.) at VCC = 5 V
- Break-before-make switching action
- Control inputs are CMOS compatible
Benefits
- Allows versatile signal routing and selection.
- Minimizes signal loss and distortion.
- Reduces power consumption in battery-powered applications.
- Enables fast switching speeds for high-frequency signals.
- Prevents signal contention during switching.
- Provides easy interfacing with CMOS logic circuits.
Additional Details
The TC74LVX4053AFT consists of three independent double-pole, single-throw (DPST) analog switches. Each switch is controlled by a separate select input (S). When the enable input (E) is low, all switches are enabled. When E is high, all switches are disabled, and the outputs are in a high-impedance state. All inputs are protected against static discharge and transient excess voltage.