EN
  • EN
  • DE

TC74VCX2574FK

Part No TC74VCX2574FK
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description Low-Voltage Octal D-Type Flip-Flop with 3.6-V Tolerant Inputs and Outputs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265093-TC74VCX2574FK
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74VCX2574FK CAD Model

Description

The TC74VCX2574FK is a high-performance, low-voltage CMOS octal D-type flip-flop with 3-state outputs manufactured by Toshiba Semiconductor and Storage. Designed for high-speed operation and low power consumption, it is suitable for a wide range of digital applications, particularly those involving data storage and bus interfacing. This device features eight D-type flip-flops with a common clock and output enable, offering versatile data handling capabilities.

Applications

  • Data Registers: Used in data storage applications for temporary data holding.
  • Memory Addressing: Employed in memory systems for address latching and buffering.
  • Bus Interfacing: Utilized in bus-oriented systems for data transmission and reception.
  • Microprocessor Systems: Integrated into microprocessor systems for data and address management.
  • I/O Ports: Used in I/O port circuits for data input and output functions.

Features

  • High-Speed Operation: Offers fast propagation delays for high-speed data processing.
  • Low-Voltage Operation: Operates efficiently with low supply voltages, typically around 3.3V.
  • CMOS Technology: Utilizes CMOS technology for minimal power consumption.
  • Octal D-Type Flip-Flop: Contains eight D-type flip-flops in a single package.
  • 3-State Outputs: Features 3-state outputs for bus interfacing and data isolation.
  • Common Clock and Output Enable: Includes a common clock and output enable pin for synchronous operation.

Benefits

  • Improved System Performance: High-speed operation enhances overall system performance.
  • Energy Efficiency: Low voltage and CMOS technology contribute to low power consumption.
  • Simplified System Design: The octal configuration reduces component count and simplifies design.
  • Versatile Data Handling: 3-state outputs provide flexibility in bus-oriented systems.
  • Compact Footprint: Available in small surface-mount packages for efficient board space utilization.

Additional Details

The TC74VCX2574FK typically operates within a supply voltage range of 1.65V to 5.5V, making it compatible with various logic levels. The propagation delay is usually in the nanosecond range, depending on the operating voltage and load conditions. The device is commonly available in surface-mount packages such as SSOP or TSSOP. The operating temperature range spans from -40°C to +85°C. The output enable (OE) pin, when low, enables the outputs, allowing data to be transmitted. When OE is high, the outputs are in a high-impedance state, effectively disconnecting the device from the bus. Data is clocked into the flip-flops on the positive-going edge of the clock signal.

You May Also Be Interested in

Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess