The TC74VCX541FTG is an octal buffer/line driver manufactured by Toshiba Semiconductor and Storage. It is a member of the VCX family of logic devices, known for their low-voltage operation and high-speed performance. This device is designed to provide buffering or signal amplification in various digital circuits, such as memory interfaces, data buses, and address decoders. The device comes in a thin shrink small outline package (TSSOP), which is suitable for applications requiring high density and minimal board space.
Applications
- Memory interface buffering
- Data bus driving
- Address decoding
- Clock driving
- General-purpose logic buffering
Features
- Low-voltage operation: 1.65 V to 3.6 V
- High-speed performance: tpd = 2.7 ns (typical) at 3.3 V
- Output current drive: |IOH|/IOL = 24 mA (min) at VCC = 3.0 V
- TTL-compatible inputs
- Power-down protection on inputs and outputs
- TSSOP (Thin Shrink Small Outline Package) for high-density mounting
Benefits
- Improved system performance due to high-speed operation
- Reduced power consumption due to low-voltage operation
- Increased board density due to small package size
- Enhanced system reliability due to power-down protection
- Simplified interfacing with TTL devices
Additional Details
The TC74VCX541FTG includes eight independent buffer/line driver circuits, each with a single input and output. An Output Enable (OE) input controls the operation of all eight buffers. When OE is low, the outputs are enabled, allowing the device to function as a buffer/line driver. When OE is high, the outputs enter a high-impedance state, enabling multiple devices to share a common bus without contention. The power-down protection feature prevents current leakage when the supply voltage is removed, contributing to energy efficiency and system reliability. The operating temperature range is specified from -40°C to +85°C.
This component is commonly used in a variety of digital electronic systems where high-speed data transfer and signal integrity are critical. Its low-voltage operation makes it suitable for portable and battery-powered devices. The high output drive capability ensures that the device can effectively drive heavily loaded buses without signal degradation.