EN
  • EN
  • DE

TC74VCX86FT

Part No TC74VCX86FT
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description LOW VOLTAGE QUAD EXCLUSIVEL OR GATE WITH 3.6V TOLERANT INPUTS AND OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265096-TC74VCX86FT
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TC74VCX86FT CAD Model

Description

The TC74VCX86FT is a low-voltage, high-speed quad exclusive-OR gate manufactured by Toshiba Semiconductor and Storage. It is designed for use in a wide range of digital logic applications where low power consumption and high-speed operation are essential. This device operates from a 1.65 V to 5.5 V supply voltage, making it suitable for mixed-voltage systems. The TC74VCX86FT comes in a TSSOP (Thin Shrink Small Outline Package), which allows for high-density mounting on printed circuit boards.

Applications

  • Data Encryption: Used in data encryption circuits for secure communication.
  • Parity Generation and Checking: Employed in parity generation and checking systems for error detection.
  • Address Decoding: Utilized in address decoding logic for memory systems.
  • Code Converters: Used in code converters to translate between different digital codes.
  • Digital Comparators: Implemented in digital comparators for comparing binary data.

Features

  • Low Voltage Operation: Operates from 1.65 V to 5.5 V supply voltage.
  • High-Speed Operation: Provides fast propagation delay times for high-speed applications.
  • Low Power Consumption: Minimizes power usage for energy-efficient systems.
  • Quad Exclusive-OR Gate: Contains four independent exclusive-OR gates in a single package.
  • TSSOP Package: Allows for high-density mounting on printed circuit boards.
  • Input Voltage Tolerance: Input pins can tolerate voltages higher than VCC
  • Output Drive Capability: Supports driving multiple loads without signal degradation

Benefits

  • Versatile Logic Function: Provides a fundamental logic function for a wide range of digital applications.
  • Energy Efficiency: Low power consumption reduces energy costs and extends battery life in portable devices.
  • High-Speed Performance: Fast propagation delay times enable high-speed system operation.
  • Space-Saving Design: TSSOP package allows for compact circuit layouts.
  • Wide Operating Voltage Range: Suitable for mixed-voltage systems.

Additional Details

The TC74VCX86FT features a typical propagation delay time of around 3 ns at a 3.3 V supply voltage. The quiescent current is very low, typically in the microampere range, contributing to its low power consumption. The device is designed to be compatible with TTL (Transistor-Transistor Logic) input levels, allowing for easy integration with other logic devices. The operating temperature range is typically from -40°C to +85°C. The device is commonly used in various digital systems, including computers, communication equipment, and industrial control systems. The TC74VCX86FT is a reliable and efficient solution for implementing exclusive-OR logic functions in a wide range of applications.

You May Also Be Interested in

Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3051 $63.0510
23+ $5.1744 $119.0112
35+ $5.0127 $175.4445
48+ $4.8510 $232.8480
62+ $4.6893 $290.7366
83+ $4.2042 $348.9486
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,400 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess