EN
  • EN
  • DE

TC74VHC00FT(EL,K)

Part No TC74VHC00FT(EL,K)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Description NAND Gate 4-Element 2-IN CMOS 14-Pin TSSOP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
High Level Output Current -8 mA
Lead Free Yes
Logic Function NAND
Low Level Output Current 8 mA
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2 V
Mount Surface Mount
Number of Elements 4
Number of Outputs 1
Number of Pins 14
Packaging Tape and Reel
Quiescent Current 2 µA
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1098416-TC74VHC00FT(EL,K)
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC74VHC00FT(EL,K) CAD Model

Description

The TC74VHC00FT(EL,K) is a high-speed CMOS Quad 2-Input NAND Gate manufactured by Toshiba Semiconductor and Storage. It is designed for high-performance applications requiring NAND logic functions. The device operates at a wide voltage range and offers low power consumption and high noise immunity. The (EL,K) likely refers to specific packaging or tape and reel options.

Applications

  • Logic gates in digital circuits
  • Signal inversion and logic combination
  • Clock generation circuits
  • Data processing and manipulation
  • Control logic

Features

  • High-speed operation: tpd = 3.8 ns (typ.) at VCC = 5 V
  • Low power dissipation: ICC = 2 μA (max.) at Ta = 25 °C
  • Wide operating voltage range: VCC = 2 V to 5.5 V
  • High noise immunity: VNIH = VNIL = 28 % VCC (min.)
  • Output drive capability: 10 LSTTL loads
  • Pin and function compatible with 74HC00
  • Available in TSSOP14 package

Benefits

  • Improved system performance due to high-speed operation
  • Reduced power consumption, leading to energy efficiency
  • Flexible integration into various systems with a wide operating voltage range
  • Enhanced system reliability due to high noise immunity
  • Direct compatibility with other TTL logic devices
  • Compact design facilitated by the TSSOP14 package

Additional Details

The TC74VHC00FT(EL,K) consists of four independent 2-input NAND gates. The device provides a basic logic building block for digital systems. Its high-speed performance, low power consumption, and wide operating voltage range make it a versatile choice for many applications. The (EL,K) suffix typically designates tape and reel packaging information for automated assembly processes and do not affect the device's electrical characteristics.

Package: TSSOP14

Operating Temperature Range: -40°C to +85°C

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
Agere Systems
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess