The TC74VHC11F(EL) is a triple 3-input AND gate from Toshiba Semiconductor and Storage. This device is part of the VHC (Very High-Speed CMOS) family, offering high-speed operation with low power consumption. It is designed for use in digital logic applications where AND functions are required.
Applications:
- Logic Gates
- Digital Circuit Design
- Data Selection
- Address Decoding
- Control Circuits
Features:
- Triple 3-Input AND Gate
- High-Speed Operation: tpd = [Value depends on VCC, refer to datasheet]
- Low Power Consumption: ICC = [Value depends on VCC, refer to datasheet]
- Wide Operating Voltage Range: 2V to 5.5V
- CMOS Logic Levels
- Output Drive Capability: [Value depends on VCC, refer to datasheet]
Benefits:
- High-Speed Performance: Fast propagation delay ensures quick signal processing.
- Low Power Consumption: Reduces overall system power requirements, making it suitable for battery-powered devices.
- Wide Operating Voltage Range: Provides flexibility in system design, accommodating various voltage levels.
- CMOS Compatibility: Allows easy integration with other CMOS logic devices.
- Multiple AND Gates: Provides three independent AND gates in a single package, saving board space.
Additional Details:
The TC74VHC11F(EL) is often used for implementing complex logic functions by combining multiple AND gates. Its high-speed and low-power characteristics make it well-suited for applications where performance and energy efficiency are critical. The output drive capability allows it to drive other logic gates or external loads. Always consult the datasheet for specific timing parameters and operating conditions. Power dissipation is usually minimal, so heatsinking is generally not required.