EN
  • EN
  • DE

TC74VHC125F(EL,F)

Part No TC74VHC125F(EL,F)
Manufacturer Toshiba Semiconductor and Storage
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Logic Function Buffer
RoHS Non-Compliant
Win Source Part Number 1098425-TC74VHC125F(EL,F)
Categories OEM Parts(T-Z)
Manufacturer Toshiba Semiconductor and Storage
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TC74VHC125F(EL,F) CAD Model

Description

The TC74VHC125F(EL,F) is a high-speed CMOS Quad Bus Buffer Gate with 3-State Outputs manufactured by Toshiba Semiconductor and Storage. This device features four independent buffer gates, each with a 3-state output control. The VHC family provides high speed and low power dissipation. The (EL,F) likely refers to specific packaging and reel options.

Applications

  • Bus interfacing
  • Memory addressing
  • Data isolation
  • Logic level translation
  • Digital system control

Features

  • High-speed operation: tpd = 4.3 ns (typ.) at VCC = 5 V
  • Low power dissipation: ICC = 4 μA (max.) at Ta = 25 °C
  • Wide operating voltage range: VCC = 2 V to 5.5 V
  • High noise immunity: VNIH = VNIL = 28 % VCC (min.)
  • 3-State outputs for bus interfacing
  • Output enable control for each buffer
  • Available in SOP14 package

Benefits

  • Improved system performance due to high-speed operation
  • Reduced power consumption, leading to energy efficiency
  • Flexible integration into various systems with a wide operating voltage range
  • Enhanced system reliability due to high noise immunity
  • Easy bus interfacing with 3-State outputs
  • Individual control of each buffer output
  • Compact design facilitated by the SOP14 package

Additional Details

The TC74VHC125F(EL,F) consists of four independent buffer gates, each with its own output enable (OE) control. When OE is low, the output is enabled and follows the input. When OE is high, the output is in a high-impedance state, effectively disconnecting the buffer from the bus. This feature allows multiple devices to share the same bus without contention. The (EL,F) suffix likely refers to tape and reel packaging information for automated assembly processes and do not affect the device's electrical characteristics.

Package: SOP14

Operating Temperature Range: -40°C to +85°C

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $16.5541
Toshiba Semiconductor and Storage
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess