EN
  • EN
  • DE

TC74VHC541FK(EKJ)

Part No TC74VHC541FK(EKJ)
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 214920-TC74VHC541FK(EKJ)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC74VHC541FK(EKJ) CAD Model

Description

The TC74VHC541FK(EKJ) from Toshiba Semiconductor and Storage is an advanced high-speed CMOS octal buffer/line driver with 3-state outputs. This device is fabricated using silicon gate CMOS technology, achieving high-speed operation similar to bipolar Schottky TTL while maintaining the low power consumption characteristic of CMOS. It is designed for applications requiring high-speed data transfer and buffering with minimal signal degradation.

Applications

  • Data Buffering: Used to buffer data lines in microprocessor systems.
  • Line Driving: Employed to drive high-capacitance loads, such as long cables or backplanes.
  • Memory Addressing: Utilized in memory systems to buffer address lines.
  • Input/Output Ports: Used as input/output port expanders in digital systems.
  • Bus Interface: Acts as a bus interface device to isolate and drive signals on a shared bus.

Features

  • High-Speed Operation: Offers fast propagation delay times due to advanced CMOS technology.
  • Low Power Consumption: Operates with minimal power, making it suitable for battery-powered devices.
  • 3-State Outputs: Provides the ability to isolate the outputs, allowing multiple devices to share a common bus.
  • Octal Configuration: Contains eight independent buffer/line driver circuits in a single package.
  • Non-Inverting Outputs: Maintains the original signal polarity.
  • Wide Operating Voltage Range: Operates from 2V to 5.5V, accommodating various power supply voltages.
  • High Output Drive Capability: Capable of driving 15 LSTTL loads.

Benefits

  • Improved System Performance: High-speed operation enables faster data transfer rates.
  • Reduced Power Dissipation: Low power consumption extends battery life and reduces overall energy costs.
  • Enhanced System Flexibility: 3-state outputs allow for efficient bus utilization.
  • Increased Board Density: Octal configuration minimizes the number of components required.
  • Simplified System Design: Non-inverting outputs simplify signal routing and logic design.
  • Broad Compatibility: Wide operating voltage range allows for seamless integration with various system architectures.

Additional Details

The TC74VHC541FK(EKJ) is available in a SOP package, suitable for surface mount technology. It operates over a temperature range of -40°C to +85°C. The device features two output enable (OE) inputs, which control the 3-state outputs. When either OE input is high, the corresponding outputs are in a high-impedance state.

You May Also Be Interested in

Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Lowest to $1.4079
Pericom
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess