EN
  • EN
  • DE

TC74VHC74FN

Part No TC74VHC74FN
Manufacturer Toshiba Semiconductor and Storage
Catalog Logic - Flip Flops
Description DUAL D-TYPE FLIP-FLOP WITH PRESET AND CLEAR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Flip Flops
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 214925-TC74VHC74FN
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian TC74VHC74FN CAD Model

Description

The TC74VHC74FN from Toshiba Semiconductor and Storage is an advanced high-speed CMOS dual D-type flip-flop with set and reset inputs. This device is fabricated using silicon gate CMOS technology, achieving high-speed operation similar to bipolar Schottky TTL while maintaining the low power consumption characteristic of CMOS. The TC74VHC74FN is ideal for applications requiring reliable data storage and manipulation with minimal power usage.

Applications

  • Data Storage: Used for temporary data storage in digital systems.
  • Frequency Division: Employed in frequency dividers to reduce clock frequencies.
  • Shift Registers: Utilized as basic building blocks in shift registers.
  • Control Circuits: Integrated into control circuits for sequencing and timing control.
  • Synchronization: Used for synchronizing signals in digital systems.

Features

  • High-Speed Operation: Offers fast switching speeds due to advanced CMOS technology.
  • Low Power Consumption: Operates with minimal power, making it suitable for battery-powered applications.
  • Dual D-Type Flip-Flop: Contains two independent D-type flip-flops in a single package.
  • Set and Reset Inputs: Allows for asynchronous setting and resetting of the flip-flop outputs.
  • Positive-Edge Triggered: Data is stored on the rising edge of the clock signal.
  • Wide Operating Voltage Range: Operates from 2V to 5.5V, accommodating various power supply voltages.

Benefits

  • Improved System Performance: High-speed operation enables faster data processing and transfer rates.
  • Reduced Power Dissipation: Low power consumption extends battery life in portable devices.
  • Versatile Application: Dual flip-flop configuration provides flexibility in circuit design.
  • Asynchronous Control: Set and reset inputs allow for immediate control of the flip-flop outputs.
  • Simplified Timing: Positive-edge triggering simplifies clocking and timing considerations.

Additional Details

The TC74VHC74FN is available in a SOP package, suitable for surface mount technology. It operates over a temperature range of -40°C to +85°C. The set and reset inputs override the clock and D-input, providing immediate control over the flip-flop's output state. The device's inputs are protected against electrostatic discharge (ESD).

You May Also Be Interested in

Texas Instruments
IC D-TYPE POS TRG DUAL 14DIP
Lowest to $1.7918
ON Semiconductor
Differential Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $3.0533
ON Semiconductor
Dual J-K Master-Slave Flip-Flop | IC FF JK TYPE DUAL 1BIT 20PLCC
Lowest to $3.7384
Texas Instruments
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6515
Texas Instruments
HEX/QUADRUPLE D-TYPE FLIP-FLOPS WITH CLEAR
Lowest to $0.3945
ON Semiconductor
Hex D Master-Slave Flip-Flop | IC FF D-TYPE SNGL 6BIT 20PLCC
Lowest to $3.7165
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.6199
Fairchild/ON Semiconductor
Flip Flop D-Type Pos-Edge 2-Element Automotive 14-Pin PDIP Rail / IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.2814

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
395+ $0.1478 $58.3810
955+ $0.1213 $115.8415
1,475+ $0.1178 $173.7550
2,045+ $0.1132 $231.4940
2,635+ $0.1097 $289.0595
3,530+ $0.0982 $346.6460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,512 pieces
MOQ: 395 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess