EN
  • EN
  • DE

LT8316EFE#TRPBF

Part No LT8316EFE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 600VIN MICROPOWER, ISOLATED NO-O / Buck, Boost, Flyback Regulator Positive Output Step-Up, Step-Down DC-DC Controller IC 20-TSSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Analog Devices Inc.
Package Tape & Reel
Output Type Transistor Driver
Function Step-Up, Step-Down
Output Configuration Positive
Topology Buck, Boost, Flyback
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 16V ~ 600V
Frequency - Switching 220Hz ~ 140kHz
Synchronous Rectifier Yes
Control Features Current Limit, Enable, Soft Start
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width), 16 Leads, Exposed Pad
Supplier Device Package 20-TSSOP-EP
Base Product Number LT8316
Other Names 505-LT8316EFE#TRPBFDKR,505-LT8316EFE#TRPBFCT,505-LT8316EFE#TRPBFTR,LT8316EFE#TRPBF
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250199-LT8316EFE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT8316EFE#TRPBF CAD Model

Description

The LT8316EFE#TRPBF from Analog Devices Inc. represents a cutting-edge solution in the realm of isolated flyback converters. This innovative product is specifically designed to simplify the process of creating an isolated DC/DC converter without the need for an optocoupler. Utilizing a sample of the isolated output voltage directly from the primary-side flyback waveform, the LT8316EFE#TRPBF achieves regulation, which allows for a reduced component count and enhanced reliability in your power supply design.

Key Features

  • Wide Input Voltage Range: This component can handle a broad range of input voltages, making it versatile for various applications.
  • No Optocoupler Required: The innovative design eliminates the need for an optocoupler, traditionally used for feedback in isolated designs, thus simplifying the circuit and enhancing reliability.
  • Quasi-Resonant Boundary Mode Operation: This mode of operation reduces EMI emissions and improves efficiency, making it an excellent choice for noise-sensitive applications.
  • Programmable Off-Time: This feature provides flexibility, allowing designers to optimize the converter for efficiency or EMI performance.
  • Thermally Enhanced TSSOP Package: The product comes in a package that enhances thermal performance, ensuring the device operates reliably under various conditions.

Applications

The LT8316EFE#TRPBF is suitable for a wide array of applications, such as industrial controls, telecommunications infrastructure, automotive systems, and medical devices. Its ability to provide isolated power with a simple, compact design makes it particularly well-suited for space-constrained environments.

Product Specifications

Parameter Value
Manufacturer Analog Devices Inc.
Product Category Isolated Flyback Converter
Min Operating Temperature -40°C
Max Operating Temperature 125°C
Package / Case TSSOP-16
Mounting Style SMD/SMT

With its robust set of features and specifications, the LT8316EFE#TRPBF from Analog Devices Inc. is an ideal choice for designers looking to implement an efficient and reliable isolated power supply in their next project.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5316 $52.2528
19+ $5.3593 $101.8267
29+ $5.1918 $150.5622
40+ $5.0244 $200.9760
52+ $4.8569 $252.5588
69+ $4.3544 $300.4536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,280 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess