EN
  • EN
  • DE

TC74VHC86FN

Part No TC74VHC86FN
Manufacturer Toshiba Semiconductor and Storage
Catalog Misc Products
Description Quad Exclusive OR Gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Toshiba Semiconductor and Storage
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839724-TC74VHC86FN
Ultra Librarian 3D Model Ultra Librarian TC74VHC86FN CAD Model

Description

The TC74VHC86FN is a high-speed CMOS quad 2-input exclusive-OR gate. It is designed for high-performance operation and low power consumption, making it suitable for a wide range of applications.

Applications:

  • Data comparison
  • Parity generation and checking
  • Address decoding
  • Encryption and decryption
  • General-purpose logic circuits

Features:

  • High-speed operation: tpd = 4.2 ns (typ.) at VCC = 5 V
  • Low power dissipation: ICC = 2 μA (max.) at VCC = 5.5 V
  • Operating voltage range: VCC = 2 V to 5.5 V
  • Output drive capability: IO = ±8 mA (min.) at VCC = 4.5 V
  • TTL compatible input thresholds
  • Package: SOP14

Benefits:

  • High Speed: Ensures rapid signal processing, essential for time-critical applications.
  • Low Power: Minimizes energy consumption, ideal for battery-operated devices and energy-efficient systems.
  • Wide Operating Voltage: Accommodates various power supply configurations, offering design flexibility.
  • Strong Output Drive: Facilitates direct connection to other components without requiring additional buffering.
  • Compact Package: Saves board space and simplifies circuit layout.

The TC74VHC86FN consists of four independent 2-input exclusive-OR gates. It operates with a supply voltage range of 2V to 5.5V and features TTL-compatible input thresholds, ensuring compatibility with a variety of logic families. The device is housed in a SOP14 package. Each gate performs the Boolean function Y = A ⊕ B, where Y is the output, and A and B are the inputs.

The device is RoHS compliant.

You May Also Be Interested in

Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess