EN
  • EN
  • DE

TC74VHCT14AFK

Part No TC74VHCT14AFK
Manufacturer Toshiba Semiconductor and Storage
Catalog Electronic Wholesale
Description Hex Schmitt Inverter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1265201-TC74VHCT14AFK
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC74VHCT14AFK CAD Model

Description

The TC74VHCT14AFK is a Hex Schmitt-Trigger Inverter manufactured by Toshiba Semiconductor and Storage. This device contains six independent inverters, each with Schmitt-trigger inputs. The Schmitt-trigger action makes the device highly tolerant to slow or noisy input signals. It is commonly used in applications such as waveform shaping, noise suppression, and general-purpose logic inversion.

Applications:

  • Waveform Shaping: Used to clean up and shape noisy or distorted waveforms.
  • Noise Suppression: Effective at suppressing noise and unwanted signals in electronic circuits.
  • General-Purpose Logic Inversion: Performs logic inversion in digital circuits.
  • Oscillator Circuits: Can be used in oscillator circuits to generate square wave signals.
  • Interface Circuits: Used as an interface between circuits with different voltage levels or signal characteristics.

Features:

  • Schmitt-Trigger Inputs: Provides hysteresis for improved noise immunity and waveform shaping.
  • High-Speed Operation: Offers fast propagation delay, enabling high-speed operation.
  • Wide Operating Voltage Range: Operates over a wide voltage range, accommodating various power supply voltages.
  • Low Power Consumption: Minimizes power consumption, making it suitable for battery-powered applications.
  • CMOS Technology: Based on CMOS technology for high performance and low power consumption.

Benefits:

  • Improved Noise Immunity: Schmitt-trigger inputs provide excellent noise immunity, ensuring reliable operation in noisy environments.
  • Waveform Shaping: Effectively shapes noisy or distorted waveforms into clean, square-wave signals.
  • Versatile Logic Inversion: Performs logic inversion in digital circuits with high speed and low power consumption.
  • Wide Application Range: Suitable for a wide range of applications, from waveform shaping to logic inversion.
  • Easy Integration: Easy to integrate into existing circuit designs.

Specifications:

The TC74VHCT14AFK typically operates with a supply voltage range of 4.5V to 5.5V. The propagation delay is typically around 5ns. It is available in a small surface-mount package such as SOP-14.

You May Also Be Interested in

Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,529 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess