EN
  • EN
  • DE

TC7508F(TE85L.F)

Part No TC7508F(TE85L.F)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 358215-TC7508F(TE85L.F)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC7508F(TE85L.F) CAD Model

Description

The TC7508F(TE85L.F) is a single operational amplifier manufactured by Toshiba Semiconductor and Storage. This device is designed for a wide range of analog applications, providing high gain and low distortion amplification. It is commonly used in audio amplifiers, signal conditioners, and instrumentation circuits.

Applications

      
  • Audio Amplifiers
  •   
  • Signal Conditioning
  •   
  • Instrumentation Amplifiers
  •   
  • Active Filters
  •   
  • Voltage Followers

Features

      
  • Single Operational Amplifier: Contains one operational amplifier in a single package.
  •   
  • High Gain: Provides significant amplification of input signals.
  •   
  • Low Distortion: Ensures accurate and linear amplification.
  •   
  • Wide Operating Voltage Range: Operates reliably over a broad voltage range.
  •   
  • Small Package: Allows for compact designs.

Benefits

      
  • Improved Signal Quality: High gain and low distortion amplification enhances the clarity and accuracy of signals.
  •   
  • Versatile Functionality: Suitable for a wide range of analog applications.
  •   
  • Simplified Circuit Design: Easy to integrate into existing systems.
  •   
  • Compact Design: Small package size allows for efficient use of board space.
  •   
  • Cost-Effective Solution: Provides high performance at a reasonable cost.

Additional Details

The TC7508F(TE85L.F) operates within a specified voltage range, typically between ±2V and ±18V. Key specifications include input offset voltage, input bias current, open-loop gain, and slew rate. The device is housed in a small outline package, suitable for surface mount technology. The operating temperature range is usually between -40°C and 85°C. This operational amplifier is commonly used in analog circuits for amplifying signals, filtering noise, and performing various signal conditioning functions. The 'TE85L.F' suffix often refers to specific packaging and environmental compliance characteristics.

You May Also Be Interested in

IXYS
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
SURGE ARRESTER 2-electrode arrester
Need more? Email Us
Broadcom Limited
Lowest to $8.2363
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us
Pulse
Lowest to $1.6817
STMicroelectronics
Need more? Email Us
Texas Instruments
Lowest to $5.7999
IXYS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess